Amphenol RF BNC 75ohm PCB Bulkhead Jack 031-71046

Description
BNC 75ohm PCB Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 75ohm PCB Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75ohm PCB Bulkhead Jack - 031-71046 - Amphenol RF
Danbury, CT, USA
BNC 75ohm PCB Bulkhead Jack
031-71046
BNC 75ohm PCB Bulkhead Jack 031-71046
BNC 75ohm PCB Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 75ohm PCB Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 031-71046 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-71046
RF Coaxial Board Mount Connector 031-71046
BNC Right Angle PCB Jack Isolated Bulkhead 75 Ohm

BNC Right Angle PCB Jack Isolated Bulkhead 75 Ohm

Supplier's Site
Coaxial Connectors (RF) - 031-71046 - 1092048-031-71046 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 031-71046
1092048-031-71046
Coaxial Connectors (RF) - 031-71046 1092048-031-71046
Manufacturer: Amphenol RF Division Win Source Part Number: 1092048-031-71046 Packaging: Tray Features: Board Guide, Isolated Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Voltage Rating: 500V Housing Color: Black, Silver Mounting: Panel Mount, Through Hole, Right Angle Impedance: 75 Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Die Cast Insertion Loss: 0.2dB Shield Termination: Solder Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polypropylene (PP) Mating Cycles: 500 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Maximum Input Frequency: 1GHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092048-031-71046
Packaging: Tray
Features: Board Guide, Isolated
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Housing Color: Black, Silver
Mounting: Panel Mount, Through Hole, Right Angle
Impedance: 75 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc Die Cast
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Maximum Input Frequency: 1GHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
BNC Connector - 031-71046 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-71046
BNC Connector 031-71046
BNC Right Angle Jack PCB 75 Ohm Bulkhead

BNC Right Angle Jack PCB 75 Ohm Bulkhead

Buy Now
Coaxial Connector (RF) Assemblies - ARF2125-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2125-ND
Coaxial Connector (RF) Assemblies ARF2125-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
75 OHM Electronic Connector
437-031-71046
75 OHM Electronic Connector 437-031-71046
CONN BNC JACK R/A 75 OHM PCB Product overview: 031-71046 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-71046 can be used for catalog matching and distributor lookup.

CONN BNC JACK R/A 75 OHM PCB Product overview: 031-71046 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-71046 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Coax, Bnc, R/a Jack, 75 Ohm, Panel; Connector Type Amphenol Rf - 99Y9721 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc, R/a Jack, 75 Ohm, Panel; Connector Type Amphenol Rf
99Y9721
Rf Coax, Bnc, R/a Jack, 75 Ohm, Panel; Connector Type Amphenol Rf 99Y9721
RF COAX, BNC, R/A JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor RoHS Compliant: Yes

RF COAX, BNC, R/A JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 031-71046 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71046
RF Connectors / Coaxial Connectors 031-71046
RF Connectors / Coaxial Connectors BNC F 75OHM Bulkhead RA PCB R Pin Valox

RF Connectors / Coaxial Connectors BNC F 75OHM Bulkhead RA PCB R Pin Valox

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-71046 031-71046 1092048-031-71046 031-71046 ARF2125-ND 437-031-71046 99Y9721 031-71046
Product Name BNC 75ohm PCB Bulkhead Jack RF Coaxial Board Mount Connector Coaxial Connectors (RF) - 031-71046 BNC Connector Coaxial Connector (RF) Assemblies 75 OHM Electronic Connector Rf Coax, Bnc, R/a Jack, 75 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data