Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
CONN BNC PLUG STR 75 OHM CRIMP Product overview: 031-71000-RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-71000-RFX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365244-031-71000-RF
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 031-71
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Crimp
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Voltage Rating: 500 V
Housing Color: Silver
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Insertion Loss: 0.2dB
Impedance: 75Ohm
Body Material: Brass
Frequency - Max: 2 GHz
Mating Cycles: 500
Dielectric Material: Polyoxymethylene (POM) Acetal
Connector Style: BNC
Number of Ports: 1
Shield Termination: Crimp
Cable Group: RG-6, Belden 1694, 1694A, 9248
Center Contact Material: Brass
Body Finish: Nickel
Center Contact Plating: Gold
BNC Straight Crimp Plug for RG-6 Belden 9248 Cable 75 Ohm
RF Connectors / Coaxial Connectors 75 OHM BNC
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, Belden 9248, 1694A; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-71000-RFX | ARFX1117-ND | 437-031-71000-RFX | 1365244-031-71000-RFX | 031-71000-RFX | 031-71000-RFX | 93F1439 |
| Product Name | BNC RF Connector | Coaxial Connector (RF) Assemblies | 75 OHM Electronic Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | BNC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |