Amphenol Corporation True 75Ohm BNC RF Connector 031-80101

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
True 75Ohm BNC RF Connector - 031-80101 - Amphenol RF
Danbury, CT, USA
True 75Ohm BNC RF Connector
031-80101
True 75Ohm BNC RF Connector 031-80101
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-80101 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-80101
RF Coaxial Cable Mount Connector 031-80101
BNC Straight Crimp Plug for RG-179 75 Ohm

BNC Straight Crimp Plug for RG-179 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
031-80101
RF & Microwave 031-80101
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
031-80101
Connectors 031-80101
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2002-ND
Coaxial Connector (RF) Assemblies ARF2002-ND
CONN BNC PLUG STR 75 OHM CRIMP

CONN BNC PLUG STR 75 OHM CRIMP

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-80101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-80101
RF Connectors / Coaxial Connectors 031-80101
RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG RG-179 187

RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG RG-179 187

Buy Now
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 88K0313 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
88K0313
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 88K0313
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Connector; RF; BNC; Straight; Cable Plug; True 75 Ohm; Belden 9221,RG-179B,187A,
70142390
Connector; RF; BNC; Straight; Cable Plug; True 75 Ohm; Belden 9221,RG-179B,187A, 70142390
Connector; RF; BNC; Straight; Cable Plug; True 75 Ohm; Belden 9221,RG-179B,187A,

Connector; RF; BNC; Straight; Cable Plug; True 75 Ohm; Belden 9221,RG-179B,187A,

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 031-80101 031-80101 031-80101 ARF2002-ND 031-80101 88K0313 70142390
Product Name True 75Ohm BNC RF Connector RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf Connector; RF; BNC; Straight; Cable Plug; True 75 Ohm; Belden 9221,RG-179B,187A,
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Termination Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data