Amphenol RF Coaxial Connector (RF) Adapters 034-1112-12G

Description
Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF3295-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF3295-ND
Coaxial Connector (RF) Adapters ARF3295-ND
Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm

Buy Now Datasheet
HD-BNC Connector - 034-1112-12G - Powell Electronics, Inc.
Swedesboro, NJ, United States
HD-BNC Connector
034-1112-12G
HD-BNC Connector 034-1112-12G
HD-BNC Jack to HD-BNC Jack

HD-BNC Jack to HD-BNC Jack

Buy Now
RF Adapters - In Series - 034-1112-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
034-1112-12G
RF Adapters - In Series 034-1112-12G
RF Adapters - In Series HD-BNC Jck to HD-BNC Jack, 12G Opt, 75Ohm

RF Adapters - In Series HD-BNC Jck to HD-BNC Jack, 12G Opt, 75Ohm

Buy Now Datasheet
Rf Coax Adaptor, Hd Bnc Jack-Jack, 75Ohm; Convert From Coax Type Amphenol Rf - 80AC9049 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Hd Bnc Jack-Jack, 75Ohm; Convert From Coax Type Amphenol Rf
80AC9049
Rf Coax Adaptor, Hd Bnc Jack-Jack, 75Ohm; Convert From Coax Type Amphenol Rf 80AC9049
RF COAX ADAPTOR, HD BNC JACK-JACK, 75OHM; Convert From Coax Type:BNC HD; Convert From Gender:Jack; Convert To Coax Type:BNC HD; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

RF COAX ADAPTOR, HD BNC JACK-JACK, 75OHM; Convert From Coax Type:BNC HD; Convert From Gender:Jack; Convert To Coax Type:BNC HD; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3295-ND 034-1112-12G 034-1112-12G 80AC9049
Product Name Coaxial Connector (RF) Adapters HD-BNC Connector RF Adapters - In Series Rf Coax Adaptor, Hd Bnc Jack-Jack, 75Ohm; Convert From Coax Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050781-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
End Launch Connectors - NELC-S-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details