BNC 75ohm Crimp Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Crimp Plug for RG-59 20 AWG Plenum 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors 75 OHM BNC CRMP PLUG
| Amphenol RF | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-71035 | 031-71035 | ARF2062-ND | 031-71035 |
| Product Name | BNC 75ohm Crimp Plug | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight | |
| Termination | Crimp |