Amphenol RF BNC 75ohm PCB Angle Bulkhead Jack 031-71045

Description
BNC 75ohm PCB Angle Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 75ohm PCB Angle Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75ohm PCB Angle Bulkhead Jack - 031-71045 - Amphenol RF
Danbury, CT, USA
BNC 75ohm PCB Angle Bulkhead Jack
031-71045
BNC 75ohm PCB Angle Bulkhead Jack 031-71045
BNC 75ohm PCB Angle Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 75ohm PCB Angle Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2137-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2137-ND
Coaxial Connector (RF) Assemblies ARF2137-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-71045 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-71045
RF Coaxial Board Mount Connector 031-71045
BNC Straight PCB Jack Bulkhead 75 Ohm

BNC Straight PCB Jack Bulkhead 75 Ohm

Supplier's Site
BNC Connector - 031-71045 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-71045
BNC Connector 031-71045
BNC Straight PCB Jack 75 Ohm Bulkhead

BNC Straight PCB Jack 75 Ohm Bulkhead

Buy Now
 - Amphenol RF 031-71045 - PEI-Genesis
Philadelphia, PA, United States
BNC F 75OHM PCB RND PIN METAL

BNC F 75OHM PCB RND PIN METAL

Buy Now
RF Connectors / Coaxial Connectors - 031-71045 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71045
RF Connectors / Coaxial Connectors 031-71045
RF Connectors / Coaxial Connectors BNC (F) 75 Ohm Vert PCB R Pin Valox

RF Connectors / Coaxial Connectors BNC (F) 75 Ohm Vert PCB R Pin Valox

Buy Now
Connector, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf - 06X3294 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf
06X3294
Connector, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf 06X3294
CONNECTOR, BNC, JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Rf Connectors / Coaxial Connectors Bnc (F) 75 Ohm Rohs Compliant Amphenol Rf - 01AK3978 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connectors / Coaxial Connectors Bnc (F) 75 Ohm Rohs Compliant Amphenol Rf
01AK3978
Rf Connectors / Coaxial Connectors Bnc (F) 75 Ohm Rohs Compliant Amphenol Rf 01AK3978
RF CONNECTORS / COAXIAL CONNECTORS BNC (F) 75 OHM ROHS COMPLIANT: YES

RF CONNECTORS / COAXIAL CONNECTORS BNC (F) 75 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. PEI-Genesis VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-71045 ARF2137-ND 031-71045 031-71045 Amphenol RF 031-71045 031-71045 06X3294 01AK3978
Product Name BNC 75ohm PCB Angle Bulkhead Jack Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector BNC Connector RF Connectors / Coaxial Connectors Connector, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf Rf Connectors / Coaxial Connectors Bnc (F) 75 Ohm Rohs Compliant Amphenol Rf
Connector Type BNC BNC; Jack, Female Socket BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data