Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75Ohm
RF Adapters - In Series BNC JCK to BNC PLG Right Angle 12G OPT
RF ADAPTER, BNC PLUG-BNC JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF3200-ND | 031-9-75-12G | 031-9-75-12G | 71AC1715 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | RF Adapters - In Series | Rf Adapter, Bnc Plug-Bnc Jack, 75Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC | BNC |