BNC PLUG 75 OHM PLENUM 59 CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
AMR31-71008-2000
BNC Straight Crimp Plug for RG-59 Plenum 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, Belden 88241, 82259, 89259; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 75 OHM PLUG
| Amphenol RF | Powell Electronics, Inc. | Heilind Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-71008-2000 | 031-71008-2000 | 031-71008-2000 | 031-71008-2000 | ARF1894-ND | 93F1518 | 031-71008-2000 |
| Product Name | BNC PLUG 75 OHM PLENUM 59 CABLE | Connectors | Connectors RF - Miniature (BNC,TNC,SC) | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | BNC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | |||
| Termination | Crimp | Crimp |