Amphenol RF Coaxial Connector (RF) Accessories 034-11294

Description
Connector Cap (Cover) For BNC Jacks
Request a Quote Datasheet
Description
Connector Cap (Cover) For BNC Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - ARF3170-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
ARF3170-ND
Coaxial Connector (RF) Accessories ARF3170-ND
Connector Cap (Cover) For BNC Jacks

Connector Cap (Cover) For BNC Jacks

Buy Now Datasheet
HD-BNC Connector - 034-11294 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HD-BNC Connector
034-11294
HD-BNC Connector 034-11294
HD-BNC Protective Cap

HD-BNC Protective Cap

Buy Now
Swedesboro, NJ, United States
Connectors
034-11294
Connectors 034-11294
RF Connector

RF Connector

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number ARF3170-ND 034-11294
Product Name Coaxial Connector (RF) Accessories HD-BNC Connector
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052652-1 - TE Connectivity
Specs
Mounting Board Mount, Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details