Amphenol RF BNC RF Connector 031-71045-1010

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-71045-1010 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-71045-1010
BNC RF Connector 031-71045-1010
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 031-71045-1010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-71045-1010
BNC Connector 031-71045-1010
BNC Straight PCB Jack 75 Ohm Bulkhead

BNC Straight PCB Jack 75 Ohm Bulkhead

Buy Now
Singapore, Singapore
75 OHM Electronic Connector
437-031-71045-1010
75 OHM Electronic Connector 437-031-71045-1010
CONN BNC JACK STR 75 OHM PCB Product overview: 031-71045-1010 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-71045-1010 can be used for catalog matching and distributor lookup.

CONN BNC JACK STR 75 OHM PCB Product overview: 031-71045-1010 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-71045-1010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 031-71045-1010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-71045-1010
RF Coaxial Board Mount Connector 031-71045-1010
BNC Straight PCB Jack Through Hole Bulkhead 75 Ohm

BNC Straight PCB Jack Through Hole Bulkhead 75 Ohm

Supplier's Site
Coaxial Connectors (RF) - 031-71045-1010 - 1092047-031-71045-1010 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 031-71045-1010
1092047-031-71045-1010
Coaxial Connectors (RF) - 031-71045-1010 1092047-031-71045-1010
Manufacturer: Amphenol RF Division Win Source Part Number: 1092047-031-71045-10 10 Packaging: Tray Features: Board Lock Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Voltage Rating: 500V Housing Color: Silver Mounting: Panel Mount, Through Hole Impedance: 75 Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Die Cast Insertion Loss: 0.2dB Shield Termination: Solder Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polypropylene (PP) Mating Cycles: 500 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Maximum Input Frequency: 1GHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092047-031-71045-1010
Packaging: Tray
Features: Board Lock
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Housing Color: Silver
Mounting: Panel Mount, Through Hole
Impedance: 75 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc Die Cast
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Maximum Input Frequency: 1GHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF2110-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2110-ND
Coaxial Connector (RF) Assemblies ARF2110-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-71045-1010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71045-1010
RF Connectors / Coaxial Connectors 031-71045-1010
RF Connectors / Coaxial Connectors ST PCB NICKEL 75 OHM JACK

RF Connectors / Coaxial Connectors ST PCB NICKEL 75 OHM JACK

Buy Now

Technical Specifications

  Amphenol RF Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 031-71045-1010 031-71045-1010 437-031-71045-1010 031-71045-1010 1092047-031-71045-1010 ARF2110-ND 031-71045-1010
Product Name BNC RF Connector BNC Connector 75 OHM Electronic Connector RF Coaxial Board Mount Connector Coaxial Connectors (RF) - 031-71045-1010 Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC BNC; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data