Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC HD Plug, Male Pin 75Ohm
RF Adapters - In Series HD-BNC Plg to HD-BNC Plug, 12G Opt, 75Ohm
RF COAX ADAPTOR, HD BNC PLUG-PLUG, 75OHM; Convert From Coax Type:BNC HD; Convert From Gender:Plug; Convert To Coax Type:BNC HD; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 034-1113-12G | ARF3296-ND | 034-1113-12G | 80AC9050 |
| Product Name | HD-BNC Connector | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Rf Coax Adaptor, Hd Bnc Plug-Plug, 75Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC | BNC |