Amphenol Corporation BNC Connector 031-9-75

Description
BNC Jack to BNC Plug
Request a Quote Datasheet
Description
BNC Jack to BNC Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 031-9-75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-9-75
BNC Connector 031-9-75
BNC Jack to BNC Plug

BNC Jack to BNC Plug

Buy Now
Coaxial Connector (RF) Adapters - ARF1871-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1871-ND
Coaxial Connector (RF) Adapters ARF1871-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 75Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 75Ohm

Buy Now Datasheet
RF Adapters - In Series - 031-9-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
031-9-75
RF Adapters - In Series 031-9-75
RF Adapters - In Series R/A JCK TO PLG 75ohm

RF Adapters - In Series R/A JCK TO PLG 75ohm

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf - 01F992 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf
01F992
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf 01F992
RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-9-75 ARF1871-ND 031-9-75 01F992
Product Name BNC Connector Coaxial Connector (RF) Adapters RF Adapters - In Series Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details