Amphenol Corporation BNC 75ohm RG179,187 Jack 031-71014-RFX

Description
BNC 75ohm RG179,187 Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 75ohm RG179,187 Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75ohm RG179,187 Jack - 031-71014-RFX - Amphenol RF
Danbury, CT, USA
BNC 75ohm RG179,187 Jack
031-71014-RFX
BNC 75ohm RG179,187 Jack 031-71014-RFX
BNC 75ohm RG179,187 Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 75ohm RG179,187 Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 031-71014-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-71014-RFX
Connectors RF - Miniature (BNC,TNC,SC) 031-71014-RFX
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF1702-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1702-ND
Coaxial Connector (RF) Assemblies ARF1702-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-71014-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-71014-RFX
RF Coaxial Cable Mount Connector 031-71014-RFX
BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm

BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm

Supplier's Site
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 93F1446 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
93F1446
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 93F1446
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-71014-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71014-RFX
RF Connectors / Coaxial Connectors 031-71014-RFX
RF Connectors / Coaxial Connectors 75 OHM JACK

RF Connectors / Coaxial Connectors 75 OHM JACK

Buy Now

Technical Specifications

  Amphenol RF Heilind Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-71014-RFX 031-71014-RFX ARF1702-ND 031-71014-RFX 93F1446 031-71014-RFX
Product Name BNC 75ohm RG179,187 Jack Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data