Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm
HD-BNC Jack to HD-BNC Plug Right Angle
RF ADAPTER, HD BNC PLUG-JACK, 75 OHM; Convert From Coax Type:BNC HD; Convert From Gender:Plug; Convert To Coax Type:BNC HD; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series HD-BNC Jck to HD-BNC Jck Adpt 12G Opt R/A
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF3343-ND | 034-1111-12G | 94AC6462 | 034-1111-12G |
| Product Name | Coaxial Connector (RF) Adapters | HD-BNC Connector | Rf Adapter, Hd Bnc Plug-Jack, 75 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | BNC | BNC |