Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Right Angle PCB Jack Through Hole 50 Ohm
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
RF/COAXIAL BNC BULKHEAD JACK R/A 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 75 OHM BNC PCB RCPT
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-71042 | 031-71042 | 031-71042 | ARF1704-ND | 98B6124 | 031-71042 |
| Product Name | BNC RF Connector | BNC Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC; Jack, Female Socket | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Bulkhead Jack | Right Angle | ||
| Category | Coaxial Connector; RF and Microwave Connector |