Molex Coaxial Connector (RF) Assemblies 0731340401

Description
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 900-0731340401-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
900-0731340401-ND
Coaxial Connector (RF) Assemblies 900-0731340401-ND
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-0731340401-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 7-16 Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1051114-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCN-FL4G-A360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details