BNC Right Angle Jack PCB 75 Ohm Bulkhead
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
75 Ohm BNC R/A Jack, Isolated
RF COAX, BNC, R/A JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; ContactRoHS Compliant: Yes
CONNECTOR, BNC, JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC (F) 75OHM REC RA PCB R Pin Valox
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-71047 | ARF2145-ND | 031-71047 | 99Y9722 | 06X3296 | 031-71047 |
| Product Name | BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf Coax, Bnc, R/a Jack, 75 Ohm, Panel; Connector Type Amphenol Rf | Connector, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | BNC; Jack, Female Socket | BNC | BNC | |||
| Mounting | Panel Mount, Through Hole, Right Angle | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |