Molex Coaxial Connector (RF) Assemblies 0731740260

Description
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 0731740260-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
0731740260-ND
Coaxial Connector (RF) Assemblies 0731740260-ND
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 0731740260-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 1.0 / 2.3 Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057088-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 1243309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details