Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors 75 OHM BH JACK
RF/COAXIAL, BNC BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Frequency Max:4GHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-71016-RFX | 031-71016-RFX | ARF1703-ND | 031-71016-RFX | 93F1447 |
| Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | BNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | |
| Mounting | Bulkhead | Panel Mount |