Molex Coaxial Connector (RF) Assemblies 0731342861

Description
CONN DIN MALE R/A 1/2SF MUST USE
Request a Quote Datasheet
Description
CONN DIN MALE R/A 1/2SF MUST USE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 900-0731342861-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
900-0731342861-ND
Coaxial Connector (RF) Assemblies 900-0731342861-ND
CONN DIN MALE R/A 1/2SF MUST USE

CONN DIN MALE R/A 1/2SF MUST USE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-0731342861-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 7-16 Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1053242-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers