Amphenol Corporation BNC 75ohm PCB Angle Bulkhead Jack 031-71052-1010

Description
BNC 75ohm PCB Angle Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 75ohm PCB Angle Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75ohm PCB Angle Bulkhead Jack - 031-71052-1010 - Amphenol RF
Danbury, CT, USA
BNC 75ohm PCB Angle Bulkhead Jack
031-71052-1010
BNC 75ohm PCB Angle Bulkhead Jack 031-71052-1010
BNC 75ohm PCB Angle Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 75ohm PCB Angle Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 031-71052-1010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-71052-1010
BNC Connector 031-71052-1010
BNC Right Angle Jack PCB 75 Ohm Bulkhead

BNC Right Angle Jack PCB 75 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
031-71052-1010
Connectors 031-71052-1010
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2124-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2124-ND
Coaxial Connector (RF) Assemblies ARF2124-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-71052-1010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-71052-1010
RF Coaxial Board Mount Connector 031-71052-1010
BNC Right Angle PCB Jack Isolated Bulkhead 75 Ohm

BNC Right Angle PCB Jack Isolated Bulkhead 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-71052-1010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71052-1010
RF Connectors / Coaxial Connectors 031-71052-1010
RF Connectors / Coaxial Connectors BNC F RA 75OHM White Low Profile FP Valox

RF Connectors / Coaxial Connectors BNC F RA 75OHM White Low Profile FP Valox

Buy Now
Connector, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf - 06X3297 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf
06X3297
Connector, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf 06X3297
CONNECTOR, BNC, JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-71052-1010 031-71052-1010 ARF2124-ND 031-71052-1010 031-71052-1010 06X3297
Product Name BNC 75ohm PCB Angle Bulkhead Jack BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Connector, Bnc, Jack, 75 Ohm, Panel; Connector Type Amphenol Rf
Connector Type BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data