Amphenol Corporation True 75Ohm BNC RF Connector 031-80102

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
True 75Ohm BNC RF Connector - 031-80102 - Amphenol RF
Danbury, CT, USA
True 75Ohm BNC RF Connector
031-80102
True 75Ohm BNC RF Connector 031-80102
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-80102 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-80102
RF Coaxial Cable Mount Connector 031-80102
BNC Straight Crimp Plug for Belden 8218 75 Ohm

BNC Straight Crimp Plug for Belden 8218 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
031-80102
Connectors 031-80102
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - 031-80102-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-80102-ND
Coaxial Connector (RF) Assemblies 031-80102-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-80102 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-80102
RF Connectors / Coaxial Connectors 031-80102
RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG BELDEN 8218

RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG BELDEN 8218

Buy Now
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 88K0315 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
88K0315
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 88K0315
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 8218; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 8218; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-80102 031-80102 031-80102 031-80102-ND 031-80102 88K0315
Product Name True 75Ohm BNC RF Connector RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Termination Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data