Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC Straight PCB Jack Isolated Through Hole Bulkhead 75 Ohm
BNC Straight PCB Jack 75 Ohm Bulkhead Is
RF Connectors / Coaxial Connectors JACK PCB RECEPTACLE VERTICAL MOUNT
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-71059 | ARF2109-ND | 031-71059 | 031-71059 | 031-71059 |
| Product Name | BNC RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | BNC Connector | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC; Jack, Female Socket | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | ||
| Mounting | Bulkhead | Panel Mount, Through Hole | Bulkhead - Rear Mount |