Amphenol Corporation Coaxial Adapters 031-9-75RFX

Description
Amphenol RF 031-9-75RFX RF Adapter
Request a Quote Datasheet
Description
Amphenol RF 031-9-75RFX RF Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 1440908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1440908
Coaxial Adapters 1440908
Amphenol RF 031-9-75RFX RF Adapter

Amphenol RF 031-9-75RFX RF Adapter

Supplier's Site
Coaxial Adapters - 2478709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2478709
Coaxial Adapters 2478709
Amphenol RF 031-9-75RFX Coaxial Adapter

Amphenol RF 031-9-75RFX Coaxial Adapter

Supplier's Site
BNC Connector - 031-9-75RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-9-75RFX
BNC Connector 031-9-75RFX
BNC Jack to BNC Plug

BNC Jack to BNC Plug

Buy Now
Swedesboro, NJ, United States
Connectors
031-9-75RFX
Connectors 031-9-75RFX
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ARF1705-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1705-ND
Coaxial Connector (RF) Adapters ARF1705-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75Ohm

Buy Now Datasheet
Connector; RF; Adapter; Rt. Angle; BNC Jack-BNC Plug; 75 Ohm; Nickel/Gold - 70142397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; RF; Adapter; Rt. Angle; BNC Jack-BNC Plug; 75 Ohm; Nickel/Gold
70142397
Connector; RF; Adapter; Rt. Angle; BNC Jack-BNC Plug; 75 Ohm; Nickel/Gold 70142397
Connector; RF; Adapter; Rt. Angle; BNC Jack-BNC Plug; 75 Ohm; Nickel/Gold

Connector; RF; Adapter; Rt. Angle; BNC Jack-BNC Plug; 75 Ohm; Nickel/Gold

Supplier's Site
RF Adapters - In Series - 031-9-75RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
031-9-75RFX
RF Adapters - In Series 031-9-75RFX
RF Adapters - In Series BNC MALE TO FEMALE

RF Adapters - In Series BNC MALE TO FEMALE

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf - 19C3356 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf
19C3356
Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf 19C3356
RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1440908 2478709 031-9-75RFX ARF1705-ND 70142397 031-9-75RFX 19C3356
Product Name Coaxial Adapters Coaxial Adapters BNC Connector Coaxial Connector (RF) Adapters Connector; RF; Adapter; Rt. Angle; BNC Jack-BNC Plug; 75 Ohm; Nickel/Gold RF Adapters - In Series Rf/coaxial Adapter, Bnc Jack-Bnc Plug; Convert From Coax Type Amphenol Rf
Connector Type BNC BNC BNC BNC
Unlock Full Specs
to access all available technical data