BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
RF COAXIAL, HD-BNC JACK, 75 OHM, PCB; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-034-1139-12G-ND | 034-1139-12G | 36AJ7886 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | Rf Coaxial, Hd-Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector |