BNC PLUG 75 OHM RG 6 CABLE DOUBLE SHIELDED
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
BNC Straight Crimp Plug for RG-6 DS 75 Ohm
RF Connectors / Coaxial Connectors BNC Strg Crimp Plug for RG-6 DS
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-71065 | 031-71065 | 031-71065-ND | 031-71065 | 031-71065 |
| Product Name | BNC PLUG 75 OHM RG 6 CABLE DOUBLE SHIELDED | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | ||
| Mounting | Free Hanging (In-Line) |