BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF COAX CONN, HD BNC PLUG, 50 OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195, LMR-195-UF, LMR-200-LLPL; Frequency Max:6GHz
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-034-5079-ND | 51AK2472 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Hd Bnc Plug, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |