Molex Coaxial Connector (RF) Assemblies 0732161331

Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - WM9535-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
WM9535-ND
Coaxial Connector (RF) Assemblies WM9535-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number WM9535-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7581613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059402-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details