Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Right Angle Jack PCB 75 Ohm Bulkhead
BNC Right Angle PCB Jack Isolated Bulkhead 75 Ohm
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors PCB R/A JACK 75 OHM
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 031-71053 | 031-71053 | 031-71053 | ARF2121-ND | 031-71053 |
| Product Name | BNC RF Connector | BNC Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC; Jack, Female Socket | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Category | Coaxial Connector; RF and Microwave Connector |