BNC(F)STR 75 OHM, ISOLATED
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight PCB Jack Isolated Bulkhead 75 Ohm
BNC Straight PCB Jack 75 Ohm Bulkhead Is
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
RF Connectors / Coaxial Connectors BNC VERT PCB Mount Isolated White Valox
RF CONNECTORS / COAXIAL CONNECTORS BNC VERT PCB M
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-71058-1010 | 031-71058-1010 | 031-71058-1010 | ARF2133-ND | 031-71058-1010 | 01AK3979 |
| Product Name | BNC RF Connector | RF Coaxial Board Mount Connector | BNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Connectors / Coaxial Connectors Bnc Vert Pcb M Amphenol Rf |
| Connector Type | BNC | BNC; Jack, Female Socket | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | |||
| Frequency | 0.000 to 1.000 GHz | ? to 1.000 GHz |