Kimray, Inc. Pneumatic Regulator 130-SGT-BP

Description
DISCONTINUED BY MANUFACTURER, REGULATOR, CONNECTION SIZE: 1 ", FEMALE NPT, THROUGH BODY, CAST DUCTILE, TRIM SIZE: 1 ", LEAKAGE: CLASS VI, 10-300PSIG, 1.8-13.2CV. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REGULATOR, CONNECTION SIZE: 1 ", FEMALE NPT, THROUGH BODY, CAST DUCTILE, TRIM SIZE: 1 ", LEAKAGE: CLASS VI, 10-300PSIG, 1.8-13.2CV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 165004014 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
165004014
Pneumatic Regulator 165004014
DISCONTINUED BY MANUFACTURER, REGULATOR, CONNECTION SIZE: 1 ", FEMALE NPT, THROUGH BODY, CAST DUCTILE, TRIM SIZE: 1 ", LEAKAGE: CLASS VI, 10-300PSIG, 1.8-13.2CV. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REGULATOR, CONNECTION SIZE: 1 ", FEMALE NPT, THROUGH BODY, CAST DUCTILE, TRIM SIZE: 1 ", LEAKAGE: CLASS VI, 10-300PSIG, 1.8-13.2CV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 165004014
Product Name Pneumatic Regulator
Primary Material Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121608020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details