Radwell International Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| AIR FILTER, FOR REGULATOR, REGULATOR PART NUMBER W3000, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR W/CHECK VALVE 1/8-1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTROL Pneumatics V-800-30W/K | |
| BOOSTER REGULATOR, 1/2 INCH HANDLE OPERATED TYPE, NPTF 1/2 PORT SIZE, 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BOOSTER REGULATOR, 1/2" RC, HANDLE OP, 2X OUT, W/GAUGE & SILENCER, VBA40 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| BOOSTER REGULATOR, SERIES VBA, 3/8-INCH NPT PORT, 1000 L/MIN MAX. FLOW RATE, 0.1-1 MPA SUPPLY RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| BOOSTER REGULATOR, VBA SERIES, 1/2 INCH BODY, HAND-OPERATED, 2:1 PRESSURE INCREASE, NPTF THREAD TYPE, 1/2 INCH PORT SIZE, WITH PRESSURE GAUGE/SILENCER OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| CKD CORP Pneumatics W1000-8N-W | |
| CKD CORP Pneumatics W3000-10-W | |
| CKD CORP Pneumatics W3000-10N-W-F | |
| CKD CORP Pneumatics W3000-8-W-F | |
| CKD CORP Pneumatics W3000-ELEMENT | |
| CONTROL VALVE, 3/8" NPT, 70-260 PSI, STANDARD FLOW, BRASS, DIRECT ACTING, PRESSURE ACTUATED, WATER REGULATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR REGULATING VALVE ASSEMBLY, WITH BELT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOOSTER REGULATOR, HANDLE OPERATED TYPE, W/ PRESSURE GAUGE & SILENCER, OUTPUT PRESSURE EASY ADJUSTMENT, RC THREAD TYPE, 2-4 TIMES INCREASE IN PRESSURE, 1/4 INCH PORT SIZE, SERIES... | |
| DISCONTINUED BY MANUFACTURER, ELECTRO PNEUMATIC REGULATOR, 3 BODY PORTED, 24 VALVE, 1 TO 5 VOLT, 1/2 INCH PORT SIZE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR W/ BUILT-IN SOLENOID VALVE, SIZE 1, OUTLET: DN 25 (1''), NPT INTERNAL THREAD, QUICK OPENING, QUICK CLOSING, MAINS VOLTAGE: 120 V AC, 50/60 HZ,... | |
| DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 10-500 MBAR, 1/2 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANASONIC CO2/MAG REGULATOR, WITH HEATER+2P PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, G1/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, 1/2 INCH NPT, WITH UNION INLET, 7-43 PSI REGULATING RANGE, 140 PSI MAX INLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE, MAXIMUM SUPPLY 250 PSIG, OUTPUT RANGE 0-15 PSIG, ONE WAY FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, SPEED REGULATOR, 210 BAR, MANUAL KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TANK, BOOSTER, VBA BOOSTER REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, HYDRAULIC FLOW REGULATOR, THROTTLE CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, WITH GAUGE, PRESSURE REGULATING, V20 PRV - SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics VRPA-CM-Q6-E | |
| FESTO Pneumatics VRPA-CM-Q8-E | |
| FILTER REGULATOR ASSEMBLY, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, COMPRESSED AIR, W1000 SERIES, 1/4" NPT THREAD, L TYPE BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, COMPRESSED AIR, W1000 SERIES, 1/4" NPT THREAD, REVERSE FLOW, C TYPE BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR TYPE FRL, AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, RC3/8 - PORT SIZE, SET PRESSURE RANGE (MPA) 0.050.85, 5M FILTER RATING, RELIEF, STANDARD FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, WHITE, AUTO-DRAIN, MANUAL ORVERIDE, PORT SIZE: RC 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, 1/4 INCH NPT PORTS, 40UM, MANUAL DRAIN, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, 1/4 INCH PORT SIZE, M MICRON, MAX PRESSURE 1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| GAS PRESSURE REGULATOR, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 10-500 MBAR, 1/2 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, 0-25 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL , V5307B1172 , STEP OPEN PRESSURE REGULATOR , 3.5IN WC REG. SET , 3.5IN WC ADJUSTABLE RANGE , 1.2IN WC FIXED STEP SET . FREE 2 YEAR RADWELL WARRANTY... | |
| HYBRID REGULATOR, BODY PORTED, INTERNAL PILOT, 1 PORT, 24V, NPT, BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID REGULATOR, SIZE 1 BODY PORTED, INTERNAL PILOT, 24V, 4~20MA, 1/4 IN PORT SIZE, NPT THREAD, BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID REGULATOR, SOLENOID VALVE, 1/2 INCH PORT SIZE, 0.88 MPA OPERATING PRESSURE, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, 0-1MPA, WITH METRIC GAUGE, . FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, 0.1-0.83 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, FOR SY7000 SERIES, GAUGE W/PSI DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, SY3000 SERIES, PRESSURE GAUGE WITH MPA DISPLAY FOR EVEN NUMBER STATION, 1 PORT, 3-POSITION, SET PRESSURE: 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, W/ METRIC GAUGE, FOR USE WITH SV2000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| NPT PNEUMATIC FILTER REGULATOR, 3/8 IN, 0.05-0.85 MPA RANGE, 1.0MPA MAX PRESS, SERIES W4000. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, 3/8 INCH, NPT, W/AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ELECTRIC, VPP SERIES, 12 MM EXHAUST SIZE, 0.1- 10 BAR OUTLET PRESSURE, 11 BAR INLET PRESSURE, 21.6-26.4 VDC, 500 MA, 12 W, PNP, G1/2 PORT, 8 PIN M12... | |
| PNEUMATIC REGULATOR, G 1/8, 0.06BAR TO 6BAR, 8BAR MAX. INPUT, 554043. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, W/ MPA GAUGE, ODD, SY3000 MFLD, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE REGULATOR, FOR VTSB MANIFOLD, ISO PLUG IN, 26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION VACUUM REGULATOR, 0-30" HG W/KNOB, 1/8-27 PORTS, 1/8" NPT PORTS, VACUUM OPERATION, TWENTY TURN HYSTERESIS FREE ADJUSTMENT, FOUR ADJUSTING STYLES. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1-8 BAR PRESSURE REGULATION RANGE, STANDARD NOMINAL FLOW RATE 90 L/MIN, SECODARY EXHAUST, 2X QS-6 CONNECTION PORTS, (8086004). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 125 L/MIN NOMINAL FLOW RATE, 1-8 BAR PRESSURE REGULATION RANGE, ROTARY KNOB WITH DETENT, MANUAL ACTUATION, (8086005). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 25BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, HIGH PURITY, 2 STAGE, 1/4 INCH FNPT CONNECTION, THREADLESS SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PROPORTIONAL, 0 TO 6/8 BAR, 24 V, ANALOG AND DIGITAL OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PROPORTIONAL, 1400 L/MIN, 3-WAY, PILOT OPERATED, 6 MM SUPPLY, 4.5 MM EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SUB MINATURE VACUUM REGULATOR, OUTPUT RANGE 0-10HG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR,14-100 PSI, W/ PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL PRESSURE CONTROL VALVE, VPPL SERIES, 3 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, DIRECTLY CONTROLLED, MECHANICAL SPRING RESET, 0.2-20 BAR PRESSURE REGULATION RANGE, 245 L/MIN STANDARD NOMINAL FLOW RATE, 1635975. | |
| PROPORTIONAL PRESSURE CONTROL VALVE, VPPM SERIES, 12 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 0.1-10 BAR PRESSURE REGULATION RANGE, 7000 L/MIN STANDARD NOMINAL FLOW RATE, 8024266. FREE... | |
| PROPORTIONAL PRESSURE CONTROL VALVE, VPPM SERIES, 6 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 0.06-6 BAR PRESSURE REGULATION RANGE, 900 L/MIN STANDARD NOMINAL FLOW RATE, 542228. FREE... | |
| PROPORTIONAL PRESSURE CONTROL VALVE, VPPM SERIES, 6 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 0.06-6 BAR PRESSURE REGULATION RANGE, 900 L/MIN STANDARD NOMINAL FLOW RATE, 558337. FREE... | |
| PROPORTIONAL PRESSURE REGULATOR, 3 WAY, 6/8 BAR, 0/90 PSI, 4500 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL PRESSURE REGULATOR, MODULAR, 8MM, IN-LINE, STANDARD MOUNT, LOW DYNAMIC RESPONSE, 3/2-WAY VALVE, NORMALLY CLOSED, G1/4, 0 BAR LOWER PRESSURE, 10 BAR UPPER PRESSURE, 4...20MA SETPOINT INPUT, NO INPUT/OUTPUT SWITCHING,... | |
| PROPORTIONAL-PRESSUR E REGULATOR, 3-WAY, MECH SPRING RESET, 542222. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL-PRESSUR E REGULATOR, NOMINAL WIDTH PRESSURIZATION 8 MM, EXHAUST NOMINAL WIDTH 7 MM, TYPE CODE VPPM, ACTUATION TYPE ELECTRICAL, SEALING PRINCIPLE SOFT, 3-WAY PROPORTIONAL PRESSURE CONTROL VALVE, 0.1 BAR 10... | |
| REGULATING VALVE, PAR-15, PROGRAMMABLE AIR REGULATING, SOLENOID OPERATED, 3-WAY, 1/2 INCH NPT PORT SIZE, NEMA 4 ENCLOSURE, 6 PIN CONNECTOR, NORMALLY OPEN, EXTERNAL PILOT, 24 VDC, 150 PSIG MAX. FREE... | |
| REGULATOR (A) W/MPA GAUGE EVEN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 3WAY PRESSURE W 1 4 VCR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR INTERFACE W/160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, 18MM WIDTH, 2 & 4 PORTS, REVERSIBLE, 0.5...6 BAR, CODE ZJ. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, 2 & 4 PORTS, REVERSIBLE, 0.5...10 BAR, 18MM WIDTH, ZE CODE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, 2-6 BAR REGULATION RANGE, 0.5-10 BAR INLET PRESSURE, IP65, -5 TO +50 DEGREES C, DIE-CAST ALUMINIUM HOUSING, 540160. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, 42MM WIDTH, VERTICAL STACKING, CODE ZM, 4 PORT REVERSIBLE, 0.5...6 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, 42MM WIDTH, ZH CODE, 2 PORTS, 1.0...6 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, 555777, PNEUMATIC ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, 6 BAR OPERATING PRESSURE, IP65, NEMA 4, -5 DEGREE C TO 50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, OPERATING PRESSURE 1 MPA, 10 BAR, PRESSURE REGULATION RANGE MPA 0.2 MPA - 0.85 MPA, IP65, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, PNEUMATIC, OUTLET PRESSURE CONSTANT, W/ SECONDARY EXHAUSTING, 145 PSI, PRESSURE GAUGE CONNECTION, W/ RETAINING CLAMP, (546831). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, PRESSURE REGULATION RANGE: 0.5 ... 6 BAR, AMBIENT TEMPERATURE: -5 ... 50 °C, WIDTH; 26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, PRESSURE REGULATOR FOR 2 AND 4, OUTLET PRESSURE CONSTANT, WITH SECONDARY VENTING, 0.2 - 0.6 MPA / 2 - 6 BAR / 29 - 87 PSI, 0.5 -... | |
| REGULATOR PLATE, VABF SERIES, 18 MM WIDTH, 10 BAR OPERATING PRESSURE, 0.5-8.5 BAR PRESSURE REGULATION RANGE, 0.5-10 BAR INLET PRESSURE 1, IP65, 546252. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PLATE, ZJ CODE, 2 & 4 PORTS, REVERSIBLE, 0.5...6 BAR, 42MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PNEUMATIC 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PNEUMATIC 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE, 1/2INCH NPT, MAX PRESSURE 1.0 MPA, OUTPUT PRESSURE 0.01 TO 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE, AIR OPERATED, PORT SIZE 06, NPT THREAD TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, AR(PILOT) PILOT REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, INTERFACE, SY3000 SERIES, 3 POSITION, 1 PORT, 14-100 PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, SY5000, PRESSURE GAUGE W/MPA DISPLAY, 1(P) PORT, FOR SINGLE / DOUBLE / 4-POSITION VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, VSS/R8-10 SOLENOID VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, WITH PRESSURE GAUGE, 3 POSITION, 0-1 MPA GAUGE, 4-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 SOLENOID, ISO 3, END SOLENOID, WITHOUT FLOW REGULATOR, INTERNAL PILOT, NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, INTERFACE REGULATOR, SV2000 SERIES, W/ METRIC GAUGE, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, REGULATOR PLATE, WIDTH 26 MM, PRESSURE REGULATION RANGE : 0.5-10 BAR, COMPRESSED AIR AS PER ISO 8573-1:2010 [7:4:4], DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| STEP OPEN PRESSURE REGULATOR, 3.5INCH WC REG. SET, 3-5INCH WC ADJUSTABLE RANGE, .9INCH WC FIXED REG. SET. FREE 2 YEAR RADWELL WARRANTY | |
| UNIDIRECTIONAL VALVE, THREADED STOP VALVE, STP-U 1/8, REGULATE COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM REGULATOR MODEL 10. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE ACTUATED, WATER-REGULATING VALVE, 3/4 INCH NPT, 70-260 PSI OPENING POINT RANGE, DIRECT ACTUING, 1/4 INCH EXTERNAL FLARE FITTING STYLE 5. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SY SERIES, INTERFACE REGULATOR, W/ PSI GAUGE, 3-POSITION, FOR ODD # STAT. FREE 2 YEAR RADWELL WARRANTY | |
| WATER VALVE PRESSURE REGULATING, 3/4IN FPT, 70-260PSIG, 3/4IN IPS PRESSURE ACTUATED VALVE (70-260 PSI). FREE 2 YEAR RADWELL WARRANTY |
| << Prev |