ASCO Pneumatic Regulator 031RS7020

Description
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SINGLE SPEED, 150 PSI, 110-120V AT 60HZ, 100-115V AT 50HZ, .06 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SINGLE SPEED, 150 PSI, 110-120V AT 60HZ, 100-115V AT 50HZ, .06 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 17664811 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
17664811
Pneumatic Regulator 17664811
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SINGLE SPEED, 150 PSI, 110-120V AT 60HZ, 100-115V AT 50HZ, .06 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SINGLE SPEED, 150 PSI, 110-120V AT 60HZ, 100-115V AT 50HZ, .06 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 17664811
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP15 -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-049-PP-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 4X5X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details