Norgren LLC Pneumatic Regulator 11-042-003

Description
REGULATOR, PILOT OPERATED, R24/R42, 1/2 IN PTF, RELIEVING. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, PILOT OPERATED, R24/R42, 1/2 IN PTF, RELIEVING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 22424967 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
22424967
Pneumatic Regulator 22424967
REGULATOR, PILOT OPERATED, R24/R42, 1/2 IN PTF, RELIEVING. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, PILOT OPERATED, R24/R42, 1/2 IN PTF, RELIEVING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 22424967
Product Name Pneumatic Regulator
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Regulators - 2354740 - RS Components, Ltd.
Specs
Primary Material Aluminum; Anodised Aluminium
Media Air
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Air preparation unit - LFR-1/4-D-MIDI-KF-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details