Parker Hannifin/Electromechanical Automation Pneumatic Regulator 14R113FCSB

Description
REGULATOR, 1/4IN, 125 DEGREE F, 250PSI. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, 1/4IN, 125 DEGREE F, 250PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 48389996 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
48389996
Pneumatic Regulator 48389996
REGULATOR, 1/4IN, 125 DEGREE F, 250PSI. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, 1/4IN, 125 DEGREE F, 250PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 48389996
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M10 -  - Rotork plc
Specs
Media Water
Maximum Pressure 400.00 psi (282 m H2O)
View Details
VALVES - BP90-025-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-411SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details