Monnier, Inc. Pneumatic Regulator 111-3009-2G

Description
DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC REGULATOR, MINIATURE, ALUMINUM W/ ADJUSTING SCREW, W/ GAUGE PORTS, NON-RELIEVING, PIPE SIZE 1/4 INCH, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC REGULATOR, MINIATURE, ALUMINUM W/ ADJUSTING SCREW, W/ GAUGE PORTS, NON-RELIEVING, PIPE SIZE 1/4 INCH, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 226788722 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
226788722
Pneumatic Regulator 226788722
DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC REGULATOR, MINIATURE, ALUMINUM W/ ADJUSTING SCREW, W/ GAUGE PORTS, NON-RELIEVING, PIPE SIZE 1/4 INCH, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC REGULATOR, MINIATURE, ALUMINUM W/ ADJUSTING SCREW, W/ GAUGE PORTS, NON-RELIEVING, PIPE SIZE 1/4 INCH, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226788722
Product Name Pneumatic Regulator
Primary Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-32 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-050-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-517SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details