ASCO Pneumatic Regulator 051RD100J000000

Description
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 2005 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE TO PORTS, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 2005 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE TO PORTS, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 55602523 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
55602523
Pneumatic Regulator 55602523
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 2005 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE TO PORTS, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 2005 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE TO PORTS, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 55602523
Product Name Pneumatic Regulator
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
22mm MINISOL - 09-321-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Air Operated Pinch Valves // Type A Megaflex -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details