Radwell International Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1/4" FILT/REGULATOR 20M/0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" MINIATURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 2000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" NPT STACKING FILTER-REGULATOR, 70 SCFM, FILTER/REGULATOR COMBINATION UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PREPARATION UNIT, DB SERIES, MINI SIZE, 88 MM WIDTH, ROTARY KNOB WITH DETENT, FILTER REGULATOR AIR LINE LUBRICATOR, 40 MICROMETERS OF FILTRATION, 1.5-10 BAR OPERATING PRESSURE, 650 L/MIN STANDARD... | |
| AIR REGULATOR, 1/2 IN NPT, 0.5-9 BAR / 7-130 PSI, MODULAR, LEFT TO RIGHT FLOW, PUSH TO LOCK ADJUSTMENT KNOB, ALUMINUM ALLOY HOUSIN. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, AIRLINE EQUIPMENT, AR 3/8INCH STANDARD (NPT), SMC FAMILY CODE: ED, SET PRESS 0.5-8.5 KGF/CM2 / 7-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, PRECISION, ROTARY BUTTON WITH STOPPER, 2 WAY, 12 BAR, 180 PSI, 2000L/MIN, G 1/4, (159501). FREE 2 YEAR RADWELL WARRANTY | |
| AR REGULATOR, SPL, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| ARM MANIFOLD REGULATOR, ARM2500, BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics M503AR428759003 | |
| ASCO NUMATICS Pneumatics MR14R-02 | |
| ASCO NUMATICS Pneumatics MR14R-02G | |
| ATTRIBUTE VALUE, FILTER REGULATOR, 5 MICRON, AUTO DRAIN, 28-180 PSI, 84CFM. FREE 2 YEAR RADWELL WARRANTY | |
| B18 SERIES, FILTER REGULATOR, 1/2" NPT, RELIEVING, 0-250 PSIG, NITRILE. FREE 2 YEAR RADWELL WARRANTY | |
| B7X FILTER/REGULATOR,PNE UMATIC FILTER REGUALTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC VALVE, MIDI, D SERIES, ROTARY KNOB WITH LOCK, DIRECTLY-CONTROLLED DIAGHRAGM REGULATOR, ZINC DIE-CASTIN. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Pneumatics MAR-1P | |
| CLIPPARD Pneumatics MMFRS-4Z-P60F5 | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, FLEXIBLE DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/8" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/4" PORT, FLEXIBLE DRAIN, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4IN PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 42 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY... | |
| COMPACT ELECTRO-PNEUMATIC REGULATOR, 2000 TYPE, 0.5 MPA PRESSURE RANGE, 24 VDC, 0-10 VDC VOLTAGE INPUT, ANALOG OUTPUT 1-5 VDC, 3/8 INCH, G TYPE THREAD, WITHOUT CABLE CONNECTOR, KG/CM2 DISPLAY. FREE... | |
| DIAPHRAGM KIT, FILTER, REGULATOR, LUBRICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFERENTIAL PRESSURE REGULATOR, M5 MALE THREAD, 4MM PUSH-IN CONNECTOR, 2...6 BAR, SCREW-IN MOUNT, METRIC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ELECTRO PNEUMATIC REGULATOR, 0 TO 500 KPA, 0 TO 10 VDC INPUT SIGNAL, NPT1/4 PORT SIZE, 1 TO 5 V ANALOG OUTPUT, ERROR (PNP), ANALOG 9-CONDUCTOR, 1 M CABLE,... | |
| DISCONTINUED BY MANUFACTER, VALVE, PRESSURE REGULATING, 2 INCH, FEMALE NPT TAILPIECE, 180 MAX TEMP F, 300 PSI MAX, OUTLET PRESSURE RANGE 21-85 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/2014, INTERMEDIATE PRESSURE REGULATOR PLATE, (35970),174 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR FILTER REGULATOR W/'GAUGE, W/VISIBLE FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR FILTER REGULATOR W/GAUGE, VISIBLE FILTER ELEMENT.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR FILTER REGULATOR W/GAUGE, W/VISIBLE FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR PRESSURE REGULATOR, INTERMEDIATE, NBR ELASTOMER SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR REGULATOR ,VALVE, 1/4IN, 180F, 200PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/2" PORT, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 3/8" PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 3/8" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.01 MICRON ULTRA FINE COALESCER, NPTF THREADS, 1/2" PORT, AUTO DRAIN, GAUGE, 0-25 PSIG OUTPUT, METAL BOWL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/2 INCH PORT, AUTO DRAIN, CIRCLEVISION BOWL, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/2" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE REDUCING REGULATOR, MODEL 1000HP-1+8, 1 1/4 INCH, GASEOUS SERVICE, DI/DI (BODY/SPRING CHAMBER) MATERIAL, BRASS TRIM, NPT-SCREWED END CONNECTORS, 400 PSIG INLET/OUTLET RATING. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, ELECTRO-PNEUMATIC REGULATOR, 1500 L/MIN, .005-.1 MPA, 12-15 VDC, 0-10 VDC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, 3/8IN NPT PORT, W/O CABLE CONNECTOR, PSI - PRESSURE DISPLAY UNIT. | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR COMBINATION UNIT, GRID DIMENSION 62 MM, FOOD SAFE, FLOW DIRECTION: FROM RIGHT TO LEFT, FEMALE THREAD G1/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, LUBRICATOR OILER, 1/4 INCH NPT2 PORTS, FEMALE, THREADED, PNUEMATIC CONNECTION, PLASTIC BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR ASSEMBLY, 3/8 INCH BODY SIZE, 1/4 INCH PORT SIZE, DIE CAST ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, W/ GAUGE, CLEAR BOWL, ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR/LUB RICATOR ASSEMBLY, 1/8 INCH BODY SIZE, NPT THREADS, 1 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR/LUB RICATOR, 0-125PSI, 20 MICRON FILTER, 1/4 FNPT PORTS, POLY BOWL, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW REGULATOR, HYDRAULIC, SINGLE STAGE AND TWO STAGE DIRECTIONAL VALVES . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW REGULATOR, HYDRAULIC, SINGLE STAGE AND TWO STAGE DIRECTIONAL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLUID REGULATOR, 300 PSI MAX, CASTED BODY, THREADED PORT NUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, G 1/4 PNEUMATIC REGULATOR, 0.005MPA - 0.5MPA, 1MPA MAX INPUT, MIN/MAX OPERATING TEMP - 0°C-50°C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS REGULATOR W/VALVE, 220-240V, 50/60HZ, 200MBAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 7PSI MAX, P1: 2-80" WC, P2: -4-60" WC, 5F-158F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE FILTER/REGULATOR, T-HANDLE B12 SERIES, DIAPHRAGM OPERATED, 3/8 IN NPT PORT, METAL BOWL W/O SIGHT GAUGE, TWIST DRAIN, 40 MICRON ELEMENT STANDARD, 70 SCFM HIGH FLOW,... | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, 315 BAR, .13 I, RED/GREEN INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IT4000/ITV3000 E/P REGULATOR -IT4000 1/4 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAINTENANCE KIT, COMBINATION REGULATOR WITH MIST SEPARATOR, HIGH FILTRATION (0.3 M), PORT SIZES:, 1/4 IN, 3/8 IN, 1/2 IN, 3/4 IN, 1 IN, KT-AMR4000. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MANIFOLD REGULATOR, GAS OXYGEN, ACET, C RH INLET, B RH OUTLET, MAX INLET PRESSURE 200 PSIG, MAX DELIVERY PRESSURE 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULAR AIR COMBINATION UNIT, 1/2 INCH BODY SIZE, 3/4 INCH PORT SIZE, LUBRICATOR/FILTER REGULATOR, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEED VALVE, STAINLESS STEEL, H-300U SERIES, 1/2 INCH CONNECTION, REGULATING STEM, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OLYMPIAN PLUS FILTER/REGULATOR, 0.3-10 BAR, 40M FILTER ELEMENT, WITHOUT GAUGE/ YOKE, REPLACED BY B64G-NNK-AD3-RMN-25. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PRECISION REGULATOR, 1/4 INCH NPT, MAX SUPPLY PRESSURE: 7 KGF/CM2, OUTPUT PRESSURE: 0.05~4 KGF/CM2, 0.7~60 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PRESSURE REGULATOR, 145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR WITH OIL RESERVE, 140PSI, TEMP 140 DEGREE F . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, .05-.85 MPA, 7-123 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 12 BIT, .005-.5MPA, 168233. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 2-75 PSI, STAINLESS STEEL, HIGH FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 24VDC 3BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 3/4 INCH NPT, .05-.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 3/8IN, E7-CLASS, E-STYLE, LQA, REPLACED BY: AR30-F03H-B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, IN: 0-10VDC, OUT: 0.005-0.5MPA, REPLACED BY ITV2030-31F3N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, PILOT OPERATED, .05-7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, PRESSURE AND DIFFERENTIAL REGULATION, 1/4 INCH THREAD, 8 MM TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR,1/4IN NPT BODY SIZE,1/4IN PORT SIZE,W/BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESS REGULATOR, G1/8 PORT, 0.5-7 / 0.5-12 BAR, 700 L/MIN FLOW RATE, (159506). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR PLATE, WITH CAP, 12 BAR, 174 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, (1533541), WITH PUSH-IN CONNECTOR AT BOTH ENDS, 70 STANDARD NOMINAL FLOW RATE [L/MIN]. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-10 BAR,18 VDC,17.4W, G 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/2 INCH, 30LBS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/4 INCH NPT, 7 BAR/102 PSI, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/4INCH NPT, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 150-250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 250PSI, SPG RANGE 0-125PSI, SIZE 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 4500 MAX PSI IN, 15MAX PSI OUT, HANDKNOB ADJUST, BRASS BODY, NON-VENTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 5PSIG, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 6MM PUSH IN, 0 - 9 BAR INLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, G1/4 PNEUMATIC CONNECTION, 8MM PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, IN 4-20 MADC, OUT 0.5 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, LRMA SERIES, OUTPUT PRESSURE CONSTANT W/ SECONDARY EXHAUST, QS-8 PNEUMATIC CONNECTIONS, THROUGH HOLE MOUNTING TYPE, 124 L/MIN STANDARD NOMINAL FLOW RATE, 1-8 BAR REGULATION RANGE,... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MS9 SERIES, 3/4 INCH PORTS, W/ GAUGE, 0-140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MULTIPLE OUTPUT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SUB-BASE TYPE 03 MIDI MAXI, (164944). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SUB-BASE, TYOE 03, MIDI MAXI, (164941). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, VALVE KIT, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, W/GAUGE, 0-87PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATING VALVE, 1 1/2 INCH SIZE, 300# FLG CONNECTION, 300 MAX PSIG, 15-300 INLET PRESSURE RANGE, DUCTILE IRON, COPPER TUBBING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR ,3/8INCH, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR CHECK VALVE, 1/2 INCH BODY SIZE, 3/4 INCH PORT SIZE, NPT THREAD, GAUGE PRESSURE 0-160 PSI/0-1.1 MPA, SET PRESSURE 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR PLATE, INTERMEDIATE PRESSURE, 14 BAR P1-MAX., 12 BAR P2-MAX., ASSEMBLY, (35427). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR TENSION, 125 VAC, 500 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR W/GAUGE, 230 PSI/1,6 MPA, P1 MAX 16 BAR, P2 MAX 7 BAR, 100 PSI/0,7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, BODY SIZE 25, G THREAD TYPE, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, MODULAR, 3 PORT, 0.02-0.2MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, NPT THREAD TYPE, 1 INCH PORT SIZE, BODY SIZE 60, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PRECISION MODULAR, AIRLINE, 1/4 NPT, MAP PRESSURE 1 MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, REAR BRACKET, 3/8 INCH BODY SIZE, NPT THREAD, 3/8 INCH PORT SIZE, 3 TO 30 PSIG SETTING, NON-RELEIVING, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SANDWICH REGULATOR, VALVAIR SPRINT SERIES, 5 TO 125 PSIG W/ STANDARD GAUGE, NONE (BLIND END OF COMMON PORT VERSION, BRIDGE PLUG INTERNAL SOLENOID. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TWO STAGE REGULATOR, INTERNALLY THREADLESS DESIGN, 316L STAINLESS STEEL, 4-100 PSIG, PCTFE, 5 PORTS, 1/4 " NPT FEMALE STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE KIT, MAIN VALVE KIT, FOR 1 INCH GD30 PRESSURE REGULATING VALVE, REPAIR KIT K-261. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REGULATOR, MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE REGULATING, ELECTRIC, WITH INLET PRESSURE TAP, 20 FOOT CABLE, STRIPPED AND TINNED CABLE ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PRESSUR E REGULATOR,1/4IN CONNECTION,0.5-7BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,REGULAT OR, W/CHECK VALVE, 3/8INCH, L TO R FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DURR, N26010101, ECOFLOW LPF, LOW PRESSURE FLUID REGULATORS, PNEUMATIC, CONNECTOR INLET/OUTLET: G 1/8", CONNECTOR AIR: PUSH-IN 6 MM, FLUID PRESSURE MAX.: 20.0 BAR (290 PSI), FLOWRATE FLUID MAX.:2.5 I/MIN (0.66... | |
| E/P REGULATOR, -IT4000, 1/2 INCNPT VERSION, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, 0.9 MPA, 24 VDC, FLAT BRACKET, PSI PRESSURE DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, ELECTRO-PNEUMATIC, INSTRUMENTATION, IT2000/TV2000, 1/4 INCNPT VERSION, INPUT 0-10VDC, OUTPUT 0.7-70PSI, VOLTAGE DC24V, CLASS 2, ITV SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, INCPT VERSION REGULATOR, ELECTRO-PNEUMATIC, 0-10 VDC, 0.005 - 0.9 MPA, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, PRE-SET, CONTROLS AIR PRESSURE, AVAILABLE IN MPA/BAR/PSI AND KPA UNITS, PRESSURE RANGE OF 0.005 TO 0.9MPA, AVAILABLE PORT SIZES 1/4 INCH AND 3/8 INCH, MOUNTING BRACKET OPTION, 3-DIGIT... | |
| E/P REGULATOR, RED LED DISPLAY, 4000 L/MIN, 24 VDC, PRESSURE RANGE: 0.005~0.9MPA, SINK TYPE, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO PNEUMATIC REGULATOR, 1500 L/MIN, .005-.5 MPA, 24 VDC, CURRENT STYLE - 4-20MADC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, NPT 1/4IN PORTS, RIGHT ANGLE STYLE CABLE CONNECTOR - 3M CABLE,... | |
| ELECTRO PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR , IT2000/ITV2000 SERIES,3/8 INCPT VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, 1/4 IN NPT, 0.9 MPA, SUPPLY 24 VDC, INPUT 10-30 VDC, OUTPUT ANALOG 1-5 VDC, W/ CABLE 3 M LONG. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, 1/4 INCPT, PRESSURE RANGE OF 0.005 TO 0.9MPA, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, 2000 SIZE, LED DISPLAY, 3 BUTTON INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, INPUT: 0-10 VDC, OUPUT: 0.7- 130 PSI, IT/ITV0000/1000, 1/4 IN NPT VERSION, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, IT SERIES, IT4000/ITV3000, 1/2 INCH NPT VERSION, 0-10 VDC, MONITOR SIGNAL OUTPUT, SHOCK/VIBRATION RESISTANCE, M65 EXHAUST PORT, CONDUIT ENTRY PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, IT2000/ITV2000, 3/8 INCH NPT VERSION, WITH LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, ITV SERIES, 2000 TYPE, 0.9 MPA PRESSURE RANGE, 24 VDC, INPUT: VOLTAGE TYPE 0 TO 10 VDC, SWITCH OUTPUT/PNP OUTPUT, NPT THREAD TYPE, 1/4" THREAD TYPE, FLAT BRACKET,... | |
| ELECTRO-PNEUMATIC REGULATOR, ITV2000 SERIES, .0005 TO 0.100 MPA OUTPUT, 24 VDC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, ITV2050 SERIES, 24 VDC, 0.7-130 PSI RANGE,0.75 INCH NPT PORT, 0-10 VDC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, FLAT BRACKET, RIGHT ANGLE TYPE CABLE CONNECTOR TYPE. FREE 2... | |
| ELECTRO-PNEUMATIC REGULATOR, ITV3000 TYPE, 0.9 MPA, 24 VDC POWER SUPPLY, 0-10 VDC INPUT SIGNAL, ANALOG OUTPUT 1-5VDC MONITOR, 1/4 NPT, W/OUT BRACKET, RIGHT ANGLE TYPE 3M CABLE CONNECTOR, PSI PRESSURE... | |
| ELECTRO-PNEUMATIC REGULATOR, MAX SUPPLY PRESSURE 1MPA, SET PRESSURE RANGE 0.001 TO 0.6MPA, MAX FLOW RATE 6I/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, MODEL 2000, IT SERIES, 1/4 IN NPT, 0.5 MPA, 0-10 VDC, 2000-4000 PORT SIZE, BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, MODEL: 1500 L/MIN, PRESSURE RANGE: 0.005~0.5MPA, 24 VDC POWER VOLTAGE, NPT THREAD, INPUT SIGNAL: VOLTAGE STYLE 0~10VDC, MONITOR OUTPUT: ANALOG OUTPUT 1~5VDC, PORT SIZE: 1000;2000;3000, WITHOUT CABLE CONNECTOR. | |
| ELECTRO-PNEUMATIC REGULATOR, TYPE 2000, 0.5 MPA, 24VDC, G 1/4 PORTS, M3 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, WITH 3 DIGIT DISPLAY INPUT: 0 ~ 10 VDC, OUTPUT: 0.005 ~ 0.9MPA, VOLTAGE24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC PROPORTIONAL VALVE, REGULATOR, 1/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC VACUUM REGULATOR, 24 VDC, -1.3 TO -80 KPA, 1/4 INCH RC THREADED PORT, 0-5 VDC INPUT, 1-5 VDC ANALOG SIGNAL OUTPUT, L-BRACKET, RIGHT ANGLE TYPE CONNECTION, 3 METER CABLE... | |
| FESTO ELECTRIC, MS6N-LRP-1/4-D4-A8M- WR PRESSURE REGULATOR, 210PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Hydraulics LR-1/4-D-O-MINI | |
| FESTO Pneumatics LFR-1/2-D-MIDI | |
| FESTO Pneumatics LFR-1/4-D-MINI | |
| FESTO Pneumatics LFR-D-5M-MIDI-A | |
| FESTO Pneumatics LFR-D-MIDI-A | |
| FESTO Pneumatics LFR-D-MIDI | |
| FESTO Pneumatics LFR-D-MINI | |
| FESTO Pneumatics LR-1/2-D-MIDI | |
| FESTO Pneumatics LR-1/4-D-7-MINI | |
| FESTO Pneumatics LR-1/4-D-MINI | |
| FESTO Pneumatics LR-1/4-DB-7-MINI | |
| FESTO Pneumatics LR-D-7-MINI | |
| FESTO Pneumatics LR-D-MIDI | |
| FESTO Pneumatics LRMA-QS-6 | |
| FESTO Pneumatics LRMA-QS-8 | |
| FESTO Pneumatics LRP-1/4-10 | |
| FESTO Pneumatics LRP-1/4-2,5 | |
| FESTO Pneumatics MS4-LFR-1/4-D6-CRV-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D6-ERM-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D6-ERV-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D7-CRM-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D7-ERV-A S | |
| FESTO Pneumatics MS4-LR-1/4-D5-AS | |
| FESTO Pneumatics MS4-LR-1/4-D7-AS | |
| FESTO Pneumatics MS4N-LR-1/4-D6-AS | |
| FESTO Pneumatics MS6-LFR-1/2-D7-CRV-A S | |
| FESTO Pneumatics MS6-LFR-1/2-D7-ERM-A S-Z | |
| FESTO Pneumatics MS6N-LFR-1/2-D7-CRM- AS | |
| FILTER / REGULATOR 1/4", RANGE 0 - 125 PSIG, FLUSH MOUNTED, INTEGRAL FILTER, QUICK DISCONNECT BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, 1/8 INCH NPT, 0-30 PSIG, W/ BUILT IN GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, 3/8 INCH NPT, 40 MICRON, 0-125 PSI, POLYETHYLENE FILTER ELEMENT, POLYURETHANE BOWL, MANUAL DRAIN, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, MINIATURE MODULAR 08 SERIES, RELIEVING, PISTON DRAIN, 0-160 PSI GAUGE, 1/4" NPT PIPE SIZE, 42.1 SCFM, 150 PSIG MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, PNEUMATIC, 1/4IN BSPP, 0-125PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, W/ GAUGE, 3/8 INCH PORT SIZE, 125 PSI, 5 MICRON FILTRATION, MANUAL DRAIN, POLYCARBONATE, PLASTIC BOWL, BOWL GUARD, QUICK DISCONNECT, BALANCED VALVE. FREE 2 YEAR RADWELL WARRANTY... | |
| FILTER AND REGULATOR, GAFR20006-A-S 5µ, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER AND REGULATOR, GAFR20008-A-S, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER AND REGULATOR, GAFR20008-S, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER AND REGULATOR, GAFR200C08-S, (METAL BOWL) NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER AND REGULATOR, GAFR30010-A-S, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATED LUB GAUGE, 125PSI, 1/4INCH . FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR LUBRICATOR, PNEUMATIC, 1/2 INCH NPT, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR PIGGYBACK 1/4IN W/0-160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR UNIT, 40UM GRADE FILTRATION TYPE, G1 CONNECTGIONM, MAXI SIZE, 5-12BAR RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 1/4" NPT FILTER-REGULATOR-LUB RICATOR, 18 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 3/8" NPT, 0.5-7 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 40 MM GRID DIMENSION, 1/4 INCH FEMALE THREAD, 0.5-12 BAR, 5 UM, INTEGRATED AS METAL BOWL, FULLY AUTOMATIC, ROTARY KNOB WITH DETENT, LOCKABLE VIA ACCESSORIES. FREE 2 YEAR... | |
| FILTER REGULATOR, 531294, SIZE 6, ROTARY KNOB ACTUATOR, VERTICAL MOUNTING, 6200 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 5M, SIZE 4, SERIES MS, MOUNTING POSITION : VERTICAL +/- 5, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 7 BAR ,PRESSURE GAUGE, BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 72 SERIES, 150 PSI, 1/4 NPT PORTS, 1/4 IN MANUAL DRAIN, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, B72G SERIES, 3/8 INCH NPT PORT,250 PSIG MAX INLET PRESSURE, 5-150 PSIG OUTLET RANGE, MANUAL DRAIN, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, B73G SERIES, 3/8 INCH NPTF THREAD, 5-150 PSI ADJUSTMENT RANGE, 40 MICROMETER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, EXCELON SERIES, 0.25 INCH PORT SIZE, 0.25 INCH GAUGE PORT SIZE, 5-150 PSI RANGE, 5 MICRON FILTER RATING, PTF THREAD TYPE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY... | |
| FILTER REGULATOR, F7X SIERES, VAPOR REMOVAL, 3/8 INCH PTF, ZINCBODY MATERIAL, -29 TO 125 F, COMPRESSED AIR, TRANSPARENT BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, FEMALE THREAD G1, D SERIES, METAL, 0.5...12 BAR (0.05...1.2 MPA), 5 MICROMETER FILTRATION, WITH PRESSURE GAUGE, PILOT ACTUATED PRESSURE REGULATOR, GRID DIMENSION 66 MM (WITHOUT CONNECTING PLATES), FULLY... | |
| FILTER REGULATOR, FEMALE THREAD G1/8, D SERIES, METAL, 0.5...7 BAR (0.05...0.7 MPA), 40 MICROMETER FILTRATION GRADE, W/ PRESSURE GAUGE, DIRECTLY ACTUATED PRESSURE REGULATOR, GRID DIMENSION 40 MM (W/OUT CONNECTING PLATES),... | |
| FILTER REGULATOR, G 1/4 INCH PORT SIZE, 5 MICRON, GAUGE, 1000L/MIN, 1.5-10 BAR, LFR SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, INCH, 20 SCFM, KNOB ADJUSTMENT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, INLET: FEMALE THREAD 3/8 INCH, 20 MICRONS, SIZE 2, MANUEL DRAIN, ADJUSTING RANGE: 0-8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, LFR SERIES, MAXI SIZE, 40 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, G1/4 PREPARED GAUGE, 1.931-12.411 BAR OPERATING PRESSURE, 43157 L/MIN STANDARD NOMINAL FLOW RATE, 546438. FREE 2... | |
| FILTER REGULATOR, LFR SERIES, MAXI SIZE, 5 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 8000 L/MIN STANDARD NOMINAL FLOW RATE, 1 NPT PNEUMATIC CONNECTIONS, 173816. FREE... | |
| FILTER REGULATOR, LFR SERIES, MINI, 40 MICRONS OF FILTRATION, W/ PRESSURE GAUGE, 22 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 1400 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,... | |
| FILTER REGULATOR, LFR-D SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT ACTUATOR, 40 MICROMETERS OF FILTRATION, 42.983 ML MAX. CONDENSATE VOLUME, 1.931-12.411 BAR OPERATING PRESSURE, 13792.37 L/MIN STANDARD NOMINAL FLOW RATE,... | |
| FILTER REGULATOR, LUBRICATOR, GAFC30015-A-S, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MS SERIES, SIZE 6, 5 MICRONS FILTRATION, 38 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC CONNECTIONS, 529186. FREE 2... | |
| FILTER REGULATOR, MS4-LFR SERIES, ROTARY KNOB WITH DETENT, 40 MICRONS OF FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 0.8-14 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,... | |
| FILTER REGULATOR, MS4-LFR SERIES, SIZE 4, 40 MICRONS FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 529158. FREE 2... | |
| FILTER REGULATOR, MS4-LFR SERIES, SIZE 4, 40 MICRONS OF FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS,... | |
| FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, AUTO CONDENSATE DRAIN, WITH PRESSURE GAUGE, 19 ML MAX CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 0.3-7 BAR PRESSURE REGULATION RANGE, 1500 L/MIN FLOW... | |
| FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, MANUALLY ROTATING DRAIN, WITH PRESSURE GAUGE, 19ML MAX CONDENSATE VOLUME, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1200 L/MIN FLOW RATE,... | |
| FILTER REGULATOR, MS6N SERIES, SIZE 6, 5 MICRONS OF FILTRATION, MANUALLY ROTATING, 38 ML MAX. CONDENSATE VOLUME, 0.5-12 BAR PRESSURE REGULATION RANGE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT... | |
| FILTER REGULATOR, MS6N-LFR- SERIES, SIZE 6, 5 MICRONS FILTRATION, 38 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531288. FREE... | |
| FILTER REGULATOR, PNEUMATIC, D SERIES, WITH METAL BOWL GUARD AND PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, ROTARY KNOB WITH DETENT, FULLY AUTOMATIC, WITH PRESSURE GAUGE, 38 ML, 2-12BAR, 4500L/MINUTE NOMINAL FLOW, G1/2 PNEUMATIC CONNECTION PORT 1/PORT 2, WROUGHT ALUMINUM ALLOY. FREE 2 YEAR RADWELL... | |
| FILTER REGULATOR, ROTARY KNOB, WITH LOCK, VERTICAL +/- 5, 38 ML. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, SERIES D, MIDI, ROTARY KNOB WITH DETENT, VERTICAL MOUNT, 40 UM, METAL BOWL GUARD, 2-12 BAR, G 3/4 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, SERIES D, ROTARY KNOB W/ LOCK ACTUATOR, METAL BOWL GUARD, 1-16 BAR WORKING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, G1/2 PORTS, 3400L/MIN STANDARD NOMINAL FLOW RATE, (159584). FREE... | |
| FILTER REGULATOR, SERIES LFR, MINI SIZE, ROTARY KNOB WITH DETENT, 40 MICRONS FILTRATION, 1-17 BAR OPERATING PRESSURE, 3337 L/MIN FLOW RATE, DIE-CAST ZINC HOUSING, (546432). FREE 2 YEAR RADWELL WARRANTY... | |
| FILTER REGULATOR, SIZE 4, VERTICAL MOUNT, MANUALLY ROTATING, 19 ML MAX CONDENSATE VOLUME, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, SIZE 6, FILTER GRADE 5 UM, FULLY AUTOMATIC CONDENSATE DRAIN, ACTUATOR LOCK CLOSED WITH ROTARY KNOB WITH DETENT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, SIZE 9, MS SERIES, 2-12 BAR, W/ PRESSURE GAUGE 40 UM FILTRATION GRADE, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 564119. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, W/O GAUGE, 12/16 BAR ,180/240 PSI, 1.2 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, W/PRESSURE GAUGE, MS SERIES, MANUALLY ROTATING, ROTARY KNOB W/DETENT ACTUATOR LOCK, VERTICAL MOUNT, OUTLET PRESSURE - CONSTANT, W/SEC EXH/RETURN FLOW, 0.8 - 14 BAR OPERATING PRESSURE, 0.3 -... | |
| FILTER REGULATOR, WIDTH DIMENSION 40 MM, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, HIGH FLOW RATE, LOCKABLE ROTARY KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, WITH GAUGE, MIDI SIZE, SERIES D, 40 UM GRADE OF FILTRATION, METAL BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR,1/2 INCH NPT, 93 CFM, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, 3/8 INCH, COMBO UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER-REGULATOR WITH MANOMETER INCLUDED, G 1/4 INCH, 0-8 BAR, SIZE 1, THREADED ALUMINUM INSERTS. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER-REGULATOR, OLYMPIAN, 64 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/ REGULATOR COMBINATION, 1/4" NPT PORTS, 5 MICRON, 140 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/ REGULATOR, 1/4INCH, MAX PRESS: 10 BAR(150PSI). FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR ASSEMBLY, 1/4 INCH NPT, 250 PSIG, 17 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR COMBINATION, 1/4 INCH, 40 MICRON, 140PSI, SEMI AUTODRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR WITH PRESSURE GAUGE, 250 MAX PSI, ZINC BOWL, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1", 5 MICRON FILTRATION, QUICK DISCONNECT BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/2 INCH PORT SIZE, WITH BOWL GUARD, QUICK-DISCONNECT BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/2 INCH, 5 MICRON, NPT, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/2" NPT, PLASTIC BOWL, BOWL GUARD, AUTOMATIC DRAIN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/4 INCH NPT, 5 MICRON FILTRATION, 150 PSI, 65 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/4", 125PSIG,1/4 IN NPT,5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 3/8 INCH, 148 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 3/8" PTF, METAL BOWL, AUTO DRAIN, 10-250 PSI, 40UM, B73G SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B18 SERIES, 1/2" PORT, MANUAL DRAIN, PLASTIC BOWL / BOWL GUARD, W/GAUGE, 5-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B28, 3/4" PORT SIZE, NPT THREAD, 0-125 PSIG, PLASTIC BOWL W/GUARD, MANUAL DRAIN, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B72G SERIES, 1/4 NPTF PORT, AUTO DRAIN, 5-150 PSI PRESSURE RANGE, 1/8" PTF GAUGE PORT, 80 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B7X SERIES, MANUAL DRAIN FILTER REGULATOR, G1/4" BSP EXCELON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, MANUAL FLEXED DRAIN, QUICK DISCONNECT BOWL, BALANCED VALVE, INTEGRAL PLASTIC BOWL/BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, MODULAR, PORT SIZES 1/4; FLOWS TO 73 SCFM, B08 SERIES, REPLACEMENT FOR B08-02-FKG0. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, PNEUMATIC, METAL BOWL W/ SIGHT, 40 MICRON ELEMENT, MANUAL DRAIN, 3 POSITION, 1/4 INCH NPT, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR/LUB RICATOR, COMBO, 3/8 INCH NPT, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR/LUB RICATOR, MIDI, 40 MIC, AUTO DRAIN, GAUGE, G1/2. FREE 2 YEAR RADWELL WARRANTY | |
| FISHER ROSEMOUNT Pneumatics FS-67CFR-224 | |
| FISHER ROSEMOUNT Pneumatics FS-67CFR-226 | |
| FLOW CONTROL, SANDWICH REGULATOR, 46 SERIES, NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REGULATOR, 1 INCH FNPT, 7 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REGULATOR, FLOW CONTROL VALVE, 120PSI MAX PRESSURE, RECOMMENDED FOR POTABLE WATER ONLY, 12.0GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REGULATOR, G 1/4 FEMALE INLET PORTXG, 1/4 FEMALE OUTLET PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FURNACE GAS VALVE, 24V, 60HZ, 2 STAGE REDUNDANT, MAX CAP: 12,500 BTU, 1/2 PSI REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| GAS PRESSURE REGULATOR, NPT FLANGE 1' TO 2", ORIFICE DIAMETER 29 MM, MAX PRESSURE 7 PSI(500MBAR). FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, 1"IRV, 1/2X9/16"ORIF, 6-16"DRKGR. FREE 2 YEAR RADWELL WARRANTY | |
| GAS VALVE WITH REGULATOR, 3 INCH TO 6 INCH, ADJ. RANGE 1/2 INCH X 3/4 INCH, NPT UNIVERSAL, INTERNALLY VENTED, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE REGULATOR, HIGH-CAPACITY SERIES, G THREADS, 0-100 PSIG (0-6.9 BAR), 1-1/4" PORT SIZE, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRAL REGULATOR FILTER, 1/4 INCH, 20M/125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| INTERMEDIATE PRESSURE REGULATOR PLATE, 0.5-12 BAR PRESSURE REGULATION RANGE, DIE-CAST ALUMINIUM / STEEL HOUSING, NBR SEALS, (35971). FREE 2 YEAR RADWELL WARRANTY | |
| IR1000~3000, PRECISION REGULATOR, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY | |
| ISO1 S/B STD, PRESSURE REGULATOR, TWO 100 PSI GAUGES. FREE 2 YEAR RADWELL WARRANTY | |
| IT/ITV0000/1000 E/P REGULATOR -IT1000 1/4 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT/ITV0000/1000 E/P REGULATOR -IT1000 1/8 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT/ITV0000/1000 E/P REGULATOR -IT1000 1/8 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT2000/ITV2000 E/P REGULATOR -IT2000 1/4 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT2000/ITV2000 E/P REGULATOR -IT2000 3/8 INCEUROPEAN -REGULATOR, ELECTRO-PNEU (EURO). FREE 2 YEAR RADWELL WARRANTY | |
| IT2000/ITV2000 E/P REGULATOR -IT2000 3/8 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT2000/ITV2000 E/P REGULATOR, -IT2000 1/4 INCNPT VERSION, -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| IT2000/ITV2000, E/P REGULATOR -I, T2000, 1/4 INCPT VERSION, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT4000/ITV3000 E/P REGULATOR -IT4000 1/2 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| IT4000/ITV3000 E/P REGULATOR -IT4000 3/8 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LAND PRESSURE REGULATOR, SERIES L20517, MANUAL, 1-1/2INCH PORT, 5000PSI, NPT PORTING. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT/TAGOUT VALVE, 3 WAY, FOR FRL, SZ4, FILTER REGULATOR/LUBRICATOR . FREE 2 YEAR RADWELL WARRANTY | |
| MAINTENANCE KIT, AMR REGULATOR, MIST SEPARATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MAINTENANCE KIT, BOOSTER REGULATOR KIT, FOR VBA SERIES, THESE KITS INCLUDE; PISTON SEAL, GOVERNOR ASSEMBLY, CHECK VALVE, GASKET, ROD SEAL, MOUNTING SCREWS, COVER C' ASSEMBLY AND GREASE PACK.. FREE 2... | |
| MAINTENANCE KIT, COMBINATION REGULATOR WITH MIST SEPARATOR, HIGH FILTRATION (0.3 M), PORT SIZES:, 1/4 IN, 3/8 IN, 1/2 IN, 3/4 IN, 1 IN, REPLACES NAMR4000-1R. FREE 2 YEAR RADWELL WARRANTY... | |
| MAINTENANCE KIT, FOR AW FILTER AND REGULATOR ASSEMBLY, ELEMENT, DIAPHRAGM ASSEMBLY, VALVE ASSEMBLY, VALVE GUIDE, BAFFLE. FREE 2 YEAR RADWELL WARRANTY | |
| MAINTENANCE KIT, FOR REGULATOR W/MIST SEPARATOR, 1 IN BODY SIZE, NO AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD REGULATOR, 14 SERIES, RELIEVING STYLE, NPTF, 1/4" PORT SIZE, BLACK BODY. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, G TAP (BSPP) THREADS, 1/4 PORT SIZE. FREE 2... | |
| MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL... | |
| MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY... | |
| MINIATURE FILTER/REGULATOR, BB3 SERIES, BRASS, 1/4" NPT, MANUAL DRAIN, RELIEVING, 2 TO 125 PSI, NO BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR AIR COMBINATION UNIT, FILTER/REGULATOR/LUB RICATOR, INTER CHECK VALVE, 0.1 TO 0.85 MPA, 3/4 IN BODY SIZE/ NPT, 3.4 IN PORT SIZE/ NPT. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR REGULATOR, FULL-SIZE SERIES, G THREADS, 0-125 PSIG (0-8.6 BAR), 3/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULATOR REGULATOR VALVE, 1IN MOD/REG. VALVE, NEG PRESS. FREE 2 YEAR RADWELL WARRANTY | |
| MODULATOR REGULATOR VALVE, 3/4" MOD/REG VALVE (3-5"). FREE 2 YEAR RADWELL WARRANTY | |
| MODULATOR REGULATOR VALVE, MODULATING VALVE, 24VDC, 60AMP ,2.5PSI, MIN RATE SETTING 0.5", CLASS I & II - 6, PO 3" - 5". FREE 2 YEAR RADWELL WARRANTY | |
| MODULATOR/REGULATOR VALVE, 3/4IN PORTS,1/2IN PSIG,MINIMUM SETTING 0.5IN W.C.. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, H-300U SERIES, 316 STAINLESS STEEL BODY, LET-LOK END CONNECTION, REGULATING STEM, 3/8 INCH END CONNECTION SIZE, BLACK PLASTIC HANDLE, 5000 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, H-300U SERIES, STRAIGHT AND ANGLE PATTERN, 5000 PSI MAX PRESSURE, FLOW COEFFICIENT 0.09 TO 1.8CV, END CONNECTION SIZE: 1/4 INCH, BLACK PLASTIC HANDLE, REGULATING STEM, NPT THREADS, STAINLESS... | |
| NEEDLE VALVE, INTEGRAL BONNET, H-300U SERIES, LET-LOK END, 316SS BODY, LET-LOK END CONNECTION, REGULATION STEM, 1/4IN END CONNECTION, BLACK PASTIC HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, LINE MOUNTED, STRAIGHT AND ANGLE PATTERN, MAWP 5000 PSI, REGULATING STEM TYPE, 3/8 INCH VALVE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, VALVE SERIES: H-3, 95=MALE TO LET-LOK, SS=316SS BODY MATERIAL, NL=NPT TO LET-LOK, R=REGULATING STEM, 1/4=6MM END CONNECTION SIZE, RS=BLACK PLASTIC HANDLE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PRECISION PNEUMATIC REGULATOR, 1/4" FEMALE NPT INLET(S), 1/4" FEMALE NPT OUTLET(S), 0-150 PSI ADJUSTABLE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PRECISION PNEUMATIC REGULATOR, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), 0-30 PSI ADJUSTABLE RANGE.. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics B72G-2GK-QT3-RMN | |
| PNEUMATIC ELECTRO REGULATOR IT/ITV0000/1000 E/P REGULATOR IT1000 1/8 INCNPT VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER AND REGULATOR . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER REGULATOR, 1/4 INCH PORTS, W/SLIGHT GAUGE, 20 MICRON, 0-60 PSIG REPLACED PART# C35-02BLWHBW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, 1/2" PORTS, 5MICRON, 0-60PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, 1/4IN, 0/125PSI, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, MINI, BRASS BODY, 1/4" PORTS, POLY BOWL, W/O GUARD, 5 MICRON, 0-125PSIG GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR 1/4IN 116PS1 8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR W/GAUGE, F/R PISTON, 1/4, MTL BWL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1-16 BAR, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 CONNECTION, ROTARY KNOB WITH DETENT, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, PRESSURE GAUGE, DIE-CAST ZINC HOUSING, (159625). FREE 2 YEAR RADWELL... | |
| PNEUMATIC REGULATOR, 1.0MPA, 10.2BAR,150PSI, MAC TEMP: 125DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/2 INCH NPT PORT, STANDARD PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 12-16 BAR, 180-240 PSI, 1.2-1.6 MPA, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1MPA, OUT .01-.8MPA, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ELECTRO-PHNEUMATIC, ELECTRO-PHNEUMATIC, 3/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, G1/4, 0.5-10 BAR, LOW PROFILE GAUGE, STANDARD, SERIES 651. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, IR2000 SERIES, BASIC TYPE HANDLE, 1MPA MAX PRESS, 1/4 IN PORT, OUTPUT PRESS: 0.005-0.8MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ISO1 REG UNIT, JUMPER PLATE SIDE B, 3-30 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ISO1, 1-1/4 INCH SIZE, 10-130 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, IT/ITV0000, 1/4 INCH NPT, 2-PORT, BUILT-IN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ITV SERIES, ELECTRO-PNEUMATIC, LED DISPLAY, 4-20MA DC, 0.7-14 PSI, 1/4" INCNPT VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODULAR, MODEL 200, 1/8 NPT, 7-130 PSI, SQUARE/FLUSH GAUGE, 2 PORTS, PUSH TO LOCK ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MPPE SERIES, 3-WAY PROPORTIONAL-PRESSUR E REGULATOR, CLOSED, G 1/4" CONNECTION, 0-2.5 BAR PRESSURE REGULATION RANGE, 3.5-4.5 BAR INLET PRESSURE 1, 18-30 VDC, IP65, (164317). FREE 2 YEAR RADWELL... | |
| PNEUMATIC REGULATOR, PRECISION MODULAR, 3/8 INCH PORT SIZE, 1.0MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PRESET ITV (0 - 0.06MPA). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/2 INCH CONNECTION, 6 BAR, 0-10 V, (161173). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/4 INCH CONNECTION, 6 BAR, 0-10 V, (161167). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/8 INCH CONNECTION, 6 BAR, 0-10 V, 161161. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOT, 0-15 PSI RANGE, 150 PSI MAX, 1/8 IN PORT, ADJUSTABLE, 125 DEGREE F, POLYCARBONATE BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Pneumatics N171BEMBD | |
| PNEUMAX Pneumatics N172BEMBC | |
| PRECISION FILTER/REGULATOR, ADJUSTABLE TYPE WITH KNOB, 0.02 TO 0.2 MPA SET PRESSURE, 1/4 INCH PORT SIZE, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION PNEUMATIC REGULATOR, 1/4IN FEMALE NPT INLET, 1/4IN FEMALE NPT OUTLET, 0-60 PSI ADJUSTABLE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION PRESSURE REGULATOR, G1/4, 0.05-2.5 BAR, ROTARY KNOB WITH LOCK, GAUGE SOLD SEPARATE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION PRESSURE REGULATOR, ROTARY KNOB WITH INTEGRATED LOCK, OPERATING PRESSURE: 1...12 BAR, FLOW RATE: 2000 L/MIN, G1/4, (194692). FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION PRESSURE REGULATOR, ROTARY KNOB WITH LOCK, PRESSURE RANGE 0.1-12 BAR, 180 PSI, PORT CONNECTION G1/4, NOMINAL FLOW RATE 2300 L MIN. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, . FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 0.16 SCFM, 1/4 NPT, RELIEF VALVE, 1.45 TO 116 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 0.41 SCFM, 1/2 NPT, RELIEF VALVE, 1.45 TO 58 PSI, WBRACKET/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, G THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/4" PORT SIZE, WITH BRACKET, GAUGE/BRACKET/NAME PLATE MOUNT ON OPPOSITE SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/4" PORT SIZE, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE, NON-GREASE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, G THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, NPT THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR1000, BASIC TYPE (HANDLE), .01 TO .8 MPA PRESSURE RANGE, RC THREAD TYPE, 1/8IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, SERIES IR2000, 0.005-0.2 MPA, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, ZERO BLEED, 3 / 8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATING VALVE, 3/4 INCH NPT, AIR, STEAM, MAX PRESSURE 300 PSIG, REDUCING PRESSURE 50 ~ 140 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATING VALVE, HIGH RELIEF CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATING VALVE, HOT GAS BYPASS VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR FILTER, 0 - 35 PSI RANGE, 250 PSI MAX, NO GAUGE, BRASS DRAIN & TRIM, ALUMINUM BODY, VALVE SIZE: NPS 1/4, END CONNECTION: NPT. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR MANIFOLD .25AMP 24VDC 6W. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR VALVE 10-130PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0 - 125 PSI, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0-140 PSI, 1-10 BAR, P1 MAX: 20 BAR, 300 PSI, 2 MPA, P2: 7 BAR, 105 PSI, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0-16 BAR, GAUGE, 3200L/MIN, G 3/8, DIRECTION CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0.5- 7BAR, G 1/8, 1000L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1-30 PSI, 10 MM, 0.06 CV, 1/4 INCH PORT, KNOB ADJUSTMENT, FEMALE THREADED END CONNECTION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/4 FPT, MAX INLET 4000 PSI, MAX OUTLET 250 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/4IN PORT, 4BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/8 IN NPT INLET, #10-32 OUTLET, KNURLED KNOB, 10-100 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 105-240 PSI, 7-16 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 105-300 PSI, 6500 L/MIN NOMINAL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 150 PSI INPUT, 20 PSI OUTPUT, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 4-14BAR, 60-210PSI, 0.4-1.4MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 62 MM GRID, 1/4 INCH NPTF, 0.3-4 BAR, W/ ADAPTER PLATE / MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, D SERIES, MINI,13.8-240PSI, G 1/8 THREAD, GAUGE NOT INCLUDED, 546452. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, 0-16 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, PNEUMATIC CONNECTION: G3/8, ROTARY KNOB WITH DETENT, (192312). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, DIRECTLY-CONTROLLED DIAPHRAGM REGULATOR, WORKING PRESSURE: 0.8/14 BAR, MATERIAL HOUSING : ALUMINUM DIE CAST, W/ PRESSURE GAUGE, 529415. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, ISO 5599/2, SINGLE PRESSURE, 10-130 PSIG, 0.7-9 BAR, REGULATOR UNIT ONLY, PLUG-IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, ISO 5599/2, SIZE 2 3/8, SINGLE PRESSURE TO PORT 1, 10-130 PSIG, 0.7-9 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, LR SERIES, MAXI SIZE, ROTARY KNOB WITH DETENT, G1/4 PREPARED PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 10500 L/MIN STANDARD NOMINAL FLOW RATE, G1/2; G1/2 PNEUMATIC CONNECTIONS, 186456. FREE... | |
| PRESSURE REGULATOR, LR SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT, 0-16 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 192311. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, LR SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT, WITH PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 2100 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 192310. FREE 2 YEAR... | |
| PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS, DIE-CAST ZINC HOUSING MATERIAL, 162583. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G3/8 PNEUMATIC CONNECTIONS, 162580. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, LR, D SERIES, CONNECTING PLATES WITH CONNECTING THREAD G 1/8 INCH, WITH PRESSURE GAUGE, WITH INTEGRATED RETURN FLOW FUNCTION, GRID DIMENSION 40 MM, P1 MAX: 16 BAR, 230... | |
| PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, W/ PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, PA-REINFORCED HOUSING,... | |
| PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, WITHOUT PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PRESSURE GAUGE CONNECTION,... | |
| PRESSURE REGULATOR, LRB SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, SUB-BASE PNEUMATIC CONNECTION 1, G1/4 PNEUMATIC CONNECTION 2, NBR SEALS, 197535. FREE 2 YEAR... | |
| PRESSURE REGULATOR, LRP SERIES, ROTARY KNOB WITH DETENT, ANY MOUNTING POSITION, PILOT-CONTROLLED, 1-12 BAR OPERATING PRESSURE, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 159500. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, MIDI SIZE, SERIES D, 1/4 INCH NPT, 16 BAR MAX, WITH PRESSURE GAUGE, ROTARY KNOB WITH INTERGRATED LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MINI, D SERIES, 240 PSI / 1.6 MPA, 180 PSI / 1.2 MPA, 2 PORTS, ROTARY KNOB W/ LOCK, CONSTANT OUTPUT PRESSURE, RETURN FLOW, SECONDARY EXHAUST. FREE 2... | |
| PRESSURE REGULATOR, MINI, ROTARY KNOB WITH LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MINI, SERIES D, RANGE 0.5... 7 BAR, ROTARY KNOB WITH DETENT, G-1/8 PORTS, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS SERIES, W/ GAUGE, 40 MM GRID DIMENSION, ROTARY KNOB WITH DETENT, DIRECT ACTUATED, 0.8-14 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS2-LR SERIES, SIZE 2, ROTARY KNOB WITH DETENT, 1-10 BAR OPERATING PRESSURE, 170 L/MIN FLOW RATE, M5 PNEUMATIC CONNECTIONS, PA-REINFORCED HOUSING, NBR DIAPHRAGM, (8086628). FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, MS4 SERIES, 0.3-7 BAR PRESSURE REGULATION RANGE, 0.8-14 BAR OPERATING PRESSURE, PORT CONNECTION: G1/4, 1800 L/MIN FLOW RATE, DIE-CAST ALUMINIUM, (529417). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS4 SERIES, 0.8 - 14 BAR, 1/4 IN PORT, 7 BAR MAX, G1/4 CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS4-LR SERIES, SIZE 4, ROTARY KNOB WITH DETENT, 0.8-14 BAR OPERATING PRESSURE, 1150 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC CONNECTIONS, 529423. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS4N SERIES, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1700 L/MIN FLOW RATE, (2) NPT1/4-18 CONNECTIONS, 531426. FREE 2... | |
| PRESSURE REGULATOR, MS4N SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.3-4 BAR PRESSURE REGULATION RANGE, 2100 L/MIN STANDARD NOMINAL FLOW RATE, NPT1/4-18 PNUEMATIC... | |
| PRESSURE REGULATOR, MS6N-LR SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7500 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531443. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS6N-LRB SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7300 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531818. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PNEUMATIC, 1/8 INCH PIPE THREAD ,4 MM ID TUBING, 1-8 BAR RANGE, 50 L/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PNEUMATIC, DUAL PRESSURE TO PORT 3/5, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN TYPE, ISO 5599/2 SIZE 2 3/8 INCH, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, (162590). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, ROTARY KNOB WITH DETENT, WITH PRESSURE GAUGE, OPERATING PRESSURE: 0 BAR ...16 BAR, STANDARD NOMINAL FLOW RATE: 4000 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SERIES MS, SIZE 4, ROTARY KNOB WITH DETENT, 0.8-14 BAR OPERATING PRESSURE, 1800 L/MIN FLOW RATE, 1/4 NPT PNEUMATIC CONNECTIONS, DIE-CAST ALUMINUM HOUSING, (531422). FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, SIZE 6, MS SERIES, 0.8-20 BAR, 7500 L/MIN FLOW RATE, 2 X G1/2 CONNECTION, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 529989. FREE 2 YEAR RADWELL WARRANTY... | |
| PRESSURE REGULATOR, THREADED CONNECTION PLATE, ROTARY KNOB WITH LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR,PRESSURE REGULATION RANGE 0.5-12 BAR,. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REBUILD KIT FOR PRESSURE REGULAR IT2000 1/4 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| REGO Pneumatics LV4403TR96 | |
| REGULATOR ,1/8"NPT, W/GAUGE PORT,AR REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR -IT2000, ELECTRO-PNEUMATIC, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 3/8" NPT *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR ASSEMBLY, W/ GAUGE, 5-60 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PRESSURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR RELIEF 1/4INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE, 3/4" MODULATOR REGULATOR VALVE , MR510-3/4 . FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE, FLUOROPOLYMER, FOR CHEMICAL LIQUIDS, HIGH PURITY, BODY CLASS 4, LQ3 FITTING TYPE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE, HIGH PURITY, LVR SERIES, INTEGRAL FITTING, 2.9 TO 58 PSI SET PRESSURE, 73 PSI MAXIMUM OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE, MODULATOR, 2 INCH PIPE SIZE, 5 PSI MAX INLET PRESSURE, 5250 CFH MAX CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 0-160PSIG, 125F MAX TEMP,1/4 NPTF,KNOB,25 SCFM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1 INCH, M 29M, SIZE 1, MANUAL DRAIN, GAGE, INCORP. 0-12 BAR (EM). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4 INCH, MINIATURE, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4 INCPT , ELECTRO-PNEUMATIC, 24VDC, 3 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4 NPT, W/GAUGE PORT, 3 PORT, PRESSURE RANGE PSIG (MPA) 7~100 (0.05 ~ 0.7), TEMPERATURE RANGE 23~140F (-5~60C), MAX. SUPPLY PRESSURE PSIG (MPA) 220 (1.5). FREE 2 YEAR RADWELL... | |
| REGULATOR, 1/4" PORTS, METAL W/O SIGHT GAUGE, 5 MICRON, 0-125PSIG, AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 3/4IN NPT, TWO STAGE, 5-10PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 72 SERIES, FILTER, COPRESSED AIT OR NEUTRAL GASES, 1/4 INCH PTF PORT, 1/8 INCH PTF GAUGE PORT, 80 SCFM FLOW RATE, 38 DM3/S FLOW, 5 TO 150 PSI RANGE... | |
| REGULATOR, AIR PRESSURE, 1/8" PORT, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, AR SERIES, AR 3/8 INCH STANDARD (NPT), (NON-REL). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC REGULATOR, RED LED DISPLAY, 1500L/MIN, PORT SIZE 1/4" NPT, THREAD TYPE NPT, 1-5VDC OUT, AMBIENT TEMPERATURE 0 C - +50 C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| REGULATOR, ELECTRO-PNEUMATIC, 24 VDC POWER, 10 VDC INPUT, 5 VDC OUTPUT, 3 BAR, 200 L/MIN, 0.005-0.9 MPA, LED DISPLAY, THREAD: F. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, DC24V, 70PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, IT/ITV0000/1000, E/P, 1/4 IN PORT, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, IT2000, 3/8 INCNPT VERSION, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, IT2000/ITV2000 E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, IT2000/ITV2000, 1/4 INCPT VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, ITV SERIES, 4-20 MA, 3/8 NPT, 0.005 TO 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, ITV2000 TYPE,0.5 MPA PRESSURE, 24 VDC, 4-20 MA SINK TYPE, SWITCH OUTPUT/ PNP OUTPUT, NPT THREAD, 1/4 INCH PORT, L BRACKET, WITHOUT CABLE CONNECTOR, DISPLAY UNIT IN PSI,... | |
| REGULATOR, ELECTRO-PNEUMATIC, RED LED, 3 DIGIT, IN 0-10VDC, OUT 0.005-0.5MPA, SUPPLY 24VDC, 3M CONNECTOR CABLE, RIGHT ANGLE, FEMALE 4 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTROPNEUMATIC, IT2000 SERIES, 1/4 INCH CONNECTION, 1 MPA, CPT VERSION, PRE-SET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, FILTER,3/8IN NPT, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, GAR20006-S, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ISO 5599/2, 5-60 PSI, 0.3-4.1 BAR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, IT SERIES, 1/4 IN NPT, ELECTRO-PNEUMATIC, 4-20MA, 72.52PSI, 0.5MPA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, IT2000 SERIES, 1/4", ELECTRO-PNEUMATIC, 0-5 V DC, 0.005-0.1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ITV SERIES, ELECTRO-PNEUMATIC, CC-LINK, SIZE 2000, 12 BIT INPUT, 0.005-0.9 MPA OUTPUT, 24 VDC VOLTAGE, CLASS 2, 1 X 3-PIN MALE THREADED CONNECTOR, 1 X 5-PIN MALE THREADED CONNECTOR. | |
| REGULATOR, ITV2000 SERIES, ELECTRO-PNEUMATIC, 0.9 MPA, 24 VDC, 0-10 VDC TYPE, PNP OUTPUT, ALARM, 3/8 G PORT, DIN RAIL MOUNTING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MAINTENANCE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MANIFOLD, 18MM SERIES, DUAL PRESSURE TO PORTS 3&5, PRESSURE RANGE 10-130PSIG, 5 PORTED, 4WAY, 1/8IN THREADED PORT, MANIFOLD BLOCK MOUNT, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MODULAR, 1/2 INCH BODY, 7-120 PSIG, 1/4 INCH PIPE SIZE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MR95HP, VALVE: NPS 1/2IN, WCC STEEL, PRESSURE REGISTRATION: INTERNAL, 80-400PSI, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PANEL MOUNT *LQA, PORT 1/8IN, 3-30PSIG, 0.02-0.2MPA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PNEUMATIC, ISO SIZE 2, A PORT, CHECK VALVE, 0-150 PSI, 0-1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION CONTROL, IR200 BODY SIZE, 1/4 INCH PORT, 0.01-0.8 MPA, HANDLE SETTING, BRACKET ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION MODULAR, 0.01 TO 0.2 MPA, 1/2 INCH NPT PORTS, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION MODULAR, 0.01 TO 0.4 MPA,1/4" PORT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION MODULAR, 1/2 PORT SIZE, 0.005~0.8MPA, F THREAD, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION MODULAR, 1/4 INCH PT, 0.005-0.2 MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION MODULAR, HANDLE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION MODULAR, IR 1/4INCH MODULAR (PT). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION MODULAR, IR PRECISION REGULATOR, 150 PSI, OUTPUT PRESSURE: 1.4-60 PSI, PORT SIZE: 1/4 INCH 3/8 INCH 1/2 INCH, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION MODULAR, SERIES IR, AIR OPERATED TYPE, 0.005-0.2 MPA PRESSURE RANGE, 1/4 IN PORT SIZE, W/BRACKET & PRESSURE GAUGE, NPN OPEN COLLECTOR/1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION REGULATOR, ZERO BLEED, SIZE 1, 0.02-0.8 MPA, BOTTOM EXHAUST, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION, PILOT REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRESSURE REDUCING, FR-2000 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-30 PSIG / 0-2.1 BAR OUTLET, 1/2 INCH PORT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, STAINLESS STEEL, FILTER-REG: 1/4 NPT, RANGE: 0-30 PSIG / 0-2 BAR, MAX INLET: 300 PSIG / 20 BAR, TEMPERATURE RANGE: -40 C TO 80 C. FREE 2 YEAR RADWELL... | |
| REGULATOR, VACUUM TYPE, ETHERNET/IP ITV, PRESSURE RANGE OF -1.3 TO -80KPA, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR,E/P, .001-.5MPA,24VDC, 0-10VDC, BRKT, R ANGLE CONN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR; AIR PRESSURE; GAUGE; 1/4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT AIRLINE EQUIPMENT FOR AR REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SANDWICH REGULATOR, 503 REG, 10-130PSIG, 5 PORTED, 2X3-WAY, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE & RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics B35-02AHC | |
| SCHRADER BELLOWS Pneumatics B35-02WHC | |
| SCHRADER BELLOWS Pneumatics B548-02AHC/M2 | |
| SCHRADER BELLOWS Valves B547-02AGCGX33 | |
| SERIES IR3000, PRECISION REGULATOR, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES ITV, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES ITV0000, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics IR2020-F02 | |
| SMC Pneumatics IR2020-N02B | |
| SMC Pneumatics ITV2030-03N2CN4-X88 | |
| SMC Pneumatics NAR5060-N06 | |
| STACKING FILTER-REGULATOR, MAXIMATIC SERIES, 1/2" NPT PORT, W/ SEMI-AUTOMATIC DRAIN, 7-60 PSIG REGULATING RANGE, 5 MICRONS OF FILTRATION. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD AIR REGULATOR, NPT 1.5000 PORT, 7 TO 120 PSI, 0.05-0.83MPA. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD ITV MANIFOLD ASSEMBLY, REGULATOR, ELECTROPNEUMATIC, CONNECTION THREAD TYPE: NPT, OUT PORT SIZE: , 6 STATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD ITV MANIFOLD ASSEMBLY, REGULATOR, ELECTROPNEUMATIC, CONNECTION THREAD TYPE: NPT, OUT PORT SIZE: 4 STATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM E/P REGULATOR, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM REGULATOR, 24 VDC SUPPLY, 0-10 VDC INPUT, 4-20 MA INPUT, 1-5 VDC OUTPUT, 3/8 PORT SIZE, NPT, 52.9S CFM, 0.005-0.9 MPS SET PRESSURE RANGE, ELECTRO-PNEUMATIC INPUT SIGNAL, DISPLAYED PSI... | |
| VACUUM REGULATOR, IRV SERIES, 240 L/MIN MAX FLOW, 3/8 INCH PORT, WITH PRESSIRE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM REGULATOR, IRV20 SERIES, 240 MAX FLOW BODY SIZE, ELBOW FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM REGULATOR, SINGLE SIDED CONNECTION SERIES, INTEGRATED DIGITAL PRESSURE SWITCH FOR PANEL MOUNTING, BUILT IN ONE TOUCH FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM REGULATOR, SINLGE SIDED CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REGULATOR, ACCESSORY PROD, (TERRASSA), FLOW REGULATOR, UNI DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| WATTS FLUIDAIR Pneumatics B75-03BJC | |
| WILKERSON FILTERS Pneumatics B08-02-FRG0 | |
| WILKERSON FILTERS Pneumatics B18-04-FK00 | |
| WILKERSON FILTERS Pneumatics B18-04-FKG0 | |
| WILKERSON FILTERS Pneumatics CB6-02-000 | |
| WILKERSON FILTERS Pneumatics CB6-03-000 |
| << Prev | Next >> |