Marsh Bellofram Group of Companies Pneumatic Regulator 110TE0G100D0000

Description
CIRCUIT CARD PRESSURE REGULATOR, ANALOG CIRCUIT, TTL LOGIC OUTPUT, 0-100 PSIG, 0-10 V POWER. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT CARD PRESSURE REGULATOR, ANALOG CIRCUIT, TTL LOGIC OUTPUT, 0-100 PSIG, 0-10 V POWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 63054983 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
63054983
Pneumatic Regulator 63054983
CIRCUIT CARD PRESSURE REGULATOR, ANALOG CIRCUIT, TTL LOGIC OUTPUT, 0-100 PSIG, 0-10 V POWER. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT CARD PRESSURE REGULATOR, ANALOG CIRCUIT, TTL LOGIC OUTPUT, 0-100 PSIG, 0-10 V POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 63054983
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514815 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Ball Check Valve 0 5 4 - 1220040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
500 Inverse Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details