ASCO Pneumatic Regulator 031RS300O000000

Description
PNEUMATIC REGULATOR, MK3 SERIES, SINGLE OPERATOR, 1/8 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1 (P), 3-30 PSIG (0.2-2 BAR), NON PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC REGULATOR, MK3 SERIES, SINGLE OPERATOR, 1/8 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1 (P), 3-30 PSIG (0.2-2 BAR), NON PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 11367038 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
11367038
Pneumatic Regulator 11367038
PNEUMATIC REGULATOR, MK3 SERIES, SINGLE OPERATOR, 1/8 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1 (P), 3-30 PSIG (0.2-2 BAR), NON PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC REGULATOR, MK3 SERIES, SINGLE OPERATOR, 1/8 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1 (P), 3-30 PSIG (0.2-2 BAR), NON PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11367038
Product Name Pneumatic Regulator
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
T 342 Diaphragm Valve Flanged - 1181012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.25 inch (31.75 mm)
View Details