Graco Inc. Pneumatic Regulator 17M842

Description
AIR REGULATOR, 0-150PSI, 0.3-10BAR,. FREE 2 YEAR RADWELL WARRANTY
Description
AIR REGULATOR, 0-150PSI, 0.3-10BAR,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 96809583 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
96809583
Pneumatic Regulator 96809583
AIR REGULATOR, 0-150PSI, 0.3-10BAR,. FREE 2 YEAR RADWELL WARRANTY

AIR REGULATOR, 0-150PSI, 0.3-10BAR,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 96809583
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010466-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
16mm FLATPROP - 12-216C-02-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
VALVES - BP-038-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details