Fairchild Industrial Products Co. Pneumatic Regulator 16232

Description
PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 30 PSIG, VACUUM -2.0 BAR, VACUUM - 200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 30 PSIG, VACUUM -2.0 BAR, VACUUM - 200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 32964320 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
32964320
Pneumatic Regulator 32964320
PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 30 PSIG, VACUUM -2.0 BAR, VACUUM - 200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, MODEL 16, VACUUM/POSITIVE, VACUUM - 30 PSIG, VACUUM -2.0 BAR, VACUUM - 200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32964320
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514665 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121604007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
187 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details