ASCO Pneumatic Regulator 152RS100J016Y00

Description
REGULATOR, MARK 15, SINGLE PRESSURE TO VALVE P, 10-130 PSIG, 0.7-9 BAR, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, MARK 15, SINGLE PRESSURE TO VALVE P, 10-130 PSIG, 0.7-9 BAR, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 11361013 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
11361013
Pneumatic Regulator 11361013
REGULATOR, MARK 15, SINGLE PRESSURE TO VALVE P, 10-130 PSIG, 0.7-9 BAR, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, MARK 15, SINGLE PRESSURE TO VALVE P, 10-130 PSIG, 0.7-9 BAR, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11361013
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Pressure Regulators - 342517 - RS Components, Ltd.
Specs
Primary Material Reinforced Polyamide
Media Air
Maximum Pressure 232.06 psi (163 m H2O)
View Details
Air preparation unit - FRC-3/8-D-7-MIDI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details