Metal Work Pneumatic USA, Inc. Pneumatic Regulator 5107003

Description
PNEUMATIC PRESSURE REGULATOR, MR BIT, 1/8 - 1/4 PORT, 0-8 BAR, M4 SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC PRESSURE REGULATOR, MR BIT, 1/8 - 1/4 PORT, 0-8 BAR, M4 SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 45484544 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45484544
Pneumatic Regulator 45484544
PNEUMATIC PRESSURE REGULATOR, MR BIT, 1/8 - 1/4 PORT, 0-8 BAR, M4 SCREW. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC PRESSURE REGULATOR, MR BIT, 1/8 - 1/4 PORT, 0-8 BAR, M4 SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
METAL WORK PNEUMATIC Pneumatics 5107003

METAL WORK PNEUMATIC Pneumatics 5107003

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 45484544
Product Name Pneumatic Regulator Pneumatic Regulator
Media Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
855 Series 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details