Norgren LLC Solenoid Valves 8240200.9101.02400

Description
SOLENOID VALVE,INDIRECT
Request a Quote
Description
SOLENOID VALVE,INDIRECT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5295253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
5295253
Solenoid Valves 5295253
SOLENOID VALVE,INDIRECT

SOLENOID VALVE,INDIRECT

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
NORGREN Valves 8240200.9101.02400

NORGREN Valves 8240200.9101.02400

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 5295253
Product Name Solenoid Valves Solenoid Valve
Valve Type Solenoid; 2/2
Primary Material Brass / Bronze; Brass
Media Water; Air, water; Air
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
8mm CHIPSOL - 14-321CA060HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details