ASCO Control Valve 8210D002-240

Description
SOLENOID VALVE 240VAC SHUT-OFF 104R. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE 240VAC SHUT-OFF 104R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 24858019 - Radwell International
Willingboro, NJ, United States
Control Valve
24858019
Control Valve 24858019
SOLENOID VALVE 240VAC SHUT-OFF 104R. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE 240VAC SHUT-OFF 104R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24858019
Product Name Control Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375811 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details