ASCO Aluminum Body Solenoid Valves 8215B070

Description
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
Description
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service

Suppliers

Company
Product
Description
Supplier Links
Aluminum Body Solenoid Valves - 8215B070 - ASCO
Florham Park, NJ, USA
Aluminum Body Solenoid Valves
8215B070
Aluminum Body Solenoid Valves 8215B070
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service

• Lightweight, low-cost valves for air service

• Ideal for low pressure applications

• Provides high flow, Cv up to 138 (Kv 118)

• Air and vacuum service

Supplier's Site
Aluminum Body Solenoid Valves - 8215B070 - ASCO
Florham Park, NJ, USA
Aluminum Body Solenoid Valves
8215B070
Aluminum Body Solenoid Valves 8215B070
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service

• Lightweight, low-cost valves for air service

• Ideal for low pressure applications

• Provides high flow, Cv up to 138 (Kv 118)

• Air and vacuum service

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
ASCO Valves 8215B070

ASCO Valves 8215B070

Supplier's Site

Technical Specifications

  ASCO Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 8215B070
Product Name Aluminum Body Solenoid Valves Solenoid Valve
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Media Water; Air
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 25.00 psi (17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details