ASCO Electronically Enhanced Solenoid Valves 8210P004

Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.
Description
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8210P004 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8210P004
Electronically Enhanced Solenoid Valves 8210P004
8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

8210 Series Pilot Operated Diaphragm - 3/8"-2"
Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Supplier's Site
Solenoid Valve - 13256202 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
13256202
Solenoid Valve 13256202
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1IN PIPE, 5-150 PSI AIR / GAS / WATER, 5-100 PSI OIL, 100-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1IN PIPE, 5-150 PSI AIR / GAS / WATER, 5-100 PSI OIL, 100-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASCO Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 8210P004 13256202
Product Name Electronically Enhanced Solenoid Valves Solenoid Valve
Valve Type Solenoid; Shut Off Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas Water; Gas
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface IS - 01-312E-06-HP+H012004+BDH - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
Pneumatic Manual Control Valves - 1442671 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details