ASCO Solenoid Valve 8210A015-240

Description
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2 INCH NPT, AIR/WATER, 5-150 PSI AIR, 1-125 PSI WATER, 220/240 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2 INCH NPT, AIR/WATER, 5-150 PSI AIR, 1-125 PSI WATER, 220/240 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 109548472 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
109548472
Solenoid Valve 109548472
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2 INCH NPT, AIR/WATER, 5-150 PSI AIR, 1-125 PSI WATER, 220/240 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2 INCH NPT, AIR/WATER, 5-150 PSI AIR, 1-125 PSI WATER, 220/240 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 109548472
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121467010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 0.98 inch (25.00 mm)
View Details