Bosch Tool Corporation Solenoid Valve 820024303

Description
SOLENOID VALVE, MAX PRESSURE: 10 BAR, 24 VDC COIL, 0.35 WATT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MAX PRESSURE: 10 BAR, 24 VDC COIL, 0.35 WATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 8237048 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8237048
Solenoid Valve 8237048
SOLENOID VALVE, MAX PRESSURE: 10 BAR, 24 VDC COIL, 0.35 WATT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MAX PRESSURE: 10 BAR, 24 VDC COIL, 0.35 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8237048
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
VALVES - BP-049-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Heavy Duty Control Valves - DFT® LSV-200™ - DFT Inc.
Specs
Valve Type Control Valve; Plug; Venturi Ball Design
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
View Details